Manufacturer: Ricoh
Win Source Part Number: 298071-RP101K302D-TR
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators 0.6% Vout Accuracy LDO Regulator with PSRR 75dB
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 298071-RP101K302D-TR | RP101K302D-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP101K302D-TR | LDO Voltage Regulators |