Manufacturer: Ricoh
Win Source Part Number: 892101-RP100N251B-TR
Series: RP100x
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP100
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
LDO Voltage Regulators 0.6% Vout Accuracy LDO Regulator with PSRR 75dB
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 892101-RP100N251B-TR-FE | RP100N251B-TR-FE |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP100N251B-TR-FE | LDO Voltage Regulators |
| Output Polarity | Positive |