Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RH5RE30AA-T1-FE RH5RE30AA-T1-FE

Description
Manufacturer: Ricoh Win Source Part Number: 891704-RH5RE30AA-T1- FE Series: Rx5RE Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed Output 80mA SOT-89-3 Package: TO-243AA Package: Reel - TR Mounting: Surface Mount Family Name: RH5RE30 Categories: Integrated Circuits (ICs) Case / Package: SOT-89-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-RH5RE30AA-T1-FE TR, 2129-RH5RE30AA-T1-FE DKR, 2129-RH5RE30AA-T1-FE CT
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 891704-RH5RE30AA-T1- FE Series: Rx5RE Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed Output 80mA SOT-89-3 Package: TO-243AA Package: Reel - TR Mounting: Surface Mount Family Name: RH5RE30 Categories: Integrated Circuits (ICs) Case / Package: SOT-89-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-RH5RE30AA-T1-FE TR, 2129-RH5RE30AA-T1-FE DKR, 2129-RH5RE30AA-T1-FE CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RH5RE30AA-T1-FE - 891704-RH5RE30AA-T1-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RH5RE30AA-T1-FE
891704-RH5RE30AA-T1-FE
PMIC - PMIC - Voltage Regulators - Linear - RH5RE30AA-T1-FE 891704-RH5RE30AA-T1-FE
Manufacturer: Ricoh Win Source Part Number: 891704-RH5RE30AA-T1- FE Series: Rx5RE Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed Output 80mA SOT-89-3 Package: TO-243AA Package: Reel - TR Mounting: Surface Mount Family Name: RH5RE30 Categories: Integrated Circuits (ICs) Case / Package: SOT-89-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-RH5RE30AA-T1-FE TR, 2129-RH5RE30AA-T1-FE DKR, 2129-RH5RE30AA-T1-FE CT

Manufacturer: Ricoh
Win Source Part Number: 891704-RH5RE30AA-T1-FE
Series: Rx5RE
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed Output 80mA SOT-89-3
Package: TO-243AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: RH5RE30
Categories: Integrated Circuits (ICs)
Case / Package: SOT-89-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Other Part Number: 2129-RH5RE30AA-T1-FETR, 2129-RH5RE30AA-T1-FEDKR, 2129-RH5RE30AA-T1-FECT

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
RH5RE30AA-T1-FE
LDO Voltage Regulators RH5RE30AA-T1-FE
LDO Voltage Regulators Low Supply Current 10V Input Voltage Regulator

LDO Voltage Regulators Low Supply Current 10V Input Voltage Regulator

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 891704-RH5RE30AA-T1-FE RH5RE30AA-T1-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - RH5RE30AA-T1-FE LDO Voltage Regulators
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

5A SOIC Voltage Regulator IC - 739-A8698ELJTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; SOIC
Output Voltage 20 volts
View Details
7 suppliers
Voltage Regulators - 1220382 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
Battery Chargers - BQ24450DWTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3331ART-REEL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details