Fixed Positive LDO Regulator, 2.8V, 0.32V Dropout, CMOS, PDSO4
Manufacturer: Ricoh
Win Source Part Number: 892124-RP104K281D-TR
Series: RP104x
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN(PLP)1010-4B
Package: 4-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP104
Categories: Integrated Circuits (ICs)
Case / Package: DFN(PLP)1010-4B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
LDO Voltage Regulators Low Supply Current 150mA Voltage Regulator (LDO Regulator)
LOW SUPPLY CURRENT 150MA VOLTAGE
| Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | RP104K281D-TR | 892124-RP104K281D-TR | RP104K281D-TR | 674-RP104K281D-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP104K281D-TR | LDO Voltage Regulators | LOW SUPPLY CURRENT 150MA VOLTAGE | |
| Package Type | Other; PicoStar-4 | Other; DFN(PLP)1010-4B | Other; Tape & Reel (TR) |