DigiKey Datasheets for Chip Capacitors

Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more

Page: 1 500 600 650 700 750 800 850 880 890 900 910 920 930 940 941 942 943 944 945 946 947 948 949 950 951 952 960 970 980 990 1000 1010 1050 1093
Product Name Notes
.680UF 15.0V
1.00UF 16.0V
1.00UF 25.0V
1.00UF 35.0V
1.50UF 15.0V
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.8Ohm
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm
10.0UF 10.0V
10.0UF 15.0V
10.0UF 16.0V
10.0UF 6.0V
2.20UF 20.0V
22.0UF 15.0V
3.30UF 15.0V
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 600mOhm @ 100kHz
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 600mOhm
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm
330µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 800mOhm @ 100kHz
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 400mOhm
330.UF 10.0V
330.UF 6.0V
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6Ohm
4.70UF 15.0V
4.70UF 16.0V
4.70UF 35.0V
4.70UF 50.0V
4.70UF 6.0V
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 800mOhm @ 100kHz
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 600mOhm
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm @ 100kHz
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 500mOhm @ 100kHz
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 500mOhm
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 400mOhm
470.UF 6.0V
6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm @ 100kHz
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric)
6.80UF 16.0V
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm @ 100kHz
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm
68.0UF 20.0V
680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 500mOhm @ 100kHz
680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 500mOhm
680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm
CAP TANT 330UF 10% 10V 2917
CAP TANT 33UF 10% 35V 2917
CAP TANT 47UF 10% 20V 2917
CAP TANT 47UF 10% 35V 2917
CAP TANT 47UF 20% 35V 2917
CAP TANT 680UF 10% 6.3V 2917
CAP TANT 680UF 20% 6.3V 2917
CAP TANT SMD HI-REL
CAP TANT SMD

<< Prev Next >>