DigiKey Datasheets for Chip Capacitors
Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more
Page:
1
500
600
650
700
750
800
850
890
900
910
920
930
940
943
944
945
946
947
948
949
950
951
952
953
954
955
960
970
980
990
1000
1010
1050
1093
| Product Name | Notes |
|---|---|
| 0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 10Ohm @ 100kHz | |
| 0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 10Ohm | |
| 0.1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 10Ohm | |
| 0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 6Ohm @ 100kHz | |
| 0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 6Ohm | |
| 1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6Ohm @ 100kHz | |
| 1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6Ohm | |
| 1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.5Ohm @ 100kHz | |
| 1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.5Ohm | |
| 1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm @ 100kHz | |
| 1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm | |
| 1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 6Ohm @ 100kHz | |
| 1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 6Ohm | |
| 1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 5Ohm @ 100kHz | |
| 1.00UF 25.0V | |
| 1.5µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 6Ohm @ 100kHz | |
| 1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 3Ohm @ 100kHz | |
| 1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 3Ohm | |
| 1.50UF 25.0V | |
| 10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.8Ohm | |
| 10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz | |
| 10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm | |
| 10µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm @ 100kHz | |
| 10µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm | |
| 10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 700mOhm | |
| 10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm | |
| 10µF Molded Tantalum Capacitors 63V 2917 (7343 Metric) 600mOhm @ 100kHz | |
| 100µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 3Ohm | |
| 100.UF 16.0V | |
| 15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.2Ohm @ 100kHz | |
| 15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm @ 100kHz | |
| 15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm | |
| 15.0UF 50.0V | |
| 150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 200mOhm | |
| 150.UF 16.0V | |
| 2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 6Ohm | |
| 2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4Ohm | |
| 22.0UF 35.0V | |
| 220.UF 10.0V | |
| 220.UF 16.0V | |
| 33.0UF 25.0V | |
| 33.0UF 35.0V | |
| 330.UF 10.0V | |
| 47.0UF 25.0V | |
| 47.0UF 35.0V | |
| 470.UF 6.0V | |
| 68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm | |
| 68.0UF 20.0V | |
| CAP TANT 10UF 10% 16V 1206 | |
| CAP TANT 10UF 10% 20V 1206 | |
| CAP TANT 10UF 20% 10V 1206 | |
| CAP TANT 1UF 20% 35V 1206 | |
| CAP TANT SMD HI-REL | |
| CAP TANT SMD LOW ESR |
| << Prev | Next >> |