DigiKey Datasheets for Chip Capacitors
Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more
Page:
1
500
600
650
700
750
800
850
890
900
910
920
930
940
942
943
944
945
946
947
948
949
950
951
952
953
954
960
970
980
990
1000
1010
1050
1093
| Product Name | Notes |
|---|---|
| 1.50UF 50.0V | |
| 10.0UF 35.0V | |
| 100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm | |
| 100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm @ 100kHz | |
| 100.UF 10.0V | |
| 100.UF 16.0V | |
| 150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm | |
| 150.UF 16.0V | |
| 22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 800mOhm | |
| 22.0UF 20.0V | |
| 22.0UF 35.0V | |
| 220.UF 10.0V | |
| 220.UF 16.0V | |
| 220.UF 6.0V | |
| 3.30UF 50.0V | |
| 33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm | |
| 33.0UF 20.0V | |
| 33.0UF 25.0V | |
| 33.0UF 35.0V | |
| 330.UF 6.0V | |
| 4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm | |
| 4.70UF 50.0V | |
| 47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm | |
| 47.0UF 10.0V | |
| 47.0UF 25.0V | |
| 47.0UF 35.0V | |
| 68.0UF 10.0V | |
| 68.0UF 16.0V | |
| 68.0UF 25.0V | |
| CAP TANT SMD HI-REL |
| << Prev | Next >> |