KEMET Electronics Corporation Tantalum Capacitors T491D685K035AH

Description
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.3Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T491D685K035AHTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T491D685K035AHTR-ND
Tantalum Capacitors 399-T491D685K035AHTR-ND
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.3Ohm

6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-T491D685K035AHDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T491D685K035AHDKR-ND
Tantalum Capacitors 399-T491D685K035AHDKR-ND
CAP TANT 6.8UF 10% 35V 2917

CAP TANT 6.8UF 10% 35V 2917

Buy Now Datasheet
Tantalum Capacitors - 399-T491D685K035AHCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T491D685K035AHCT-ND
Tantalum Capacitors 399-T491D685K035AHCT-ND
CAP TANT 6.8UF 10% 35V 2917

CAP TANT 6.8UF 10% 35V 2917

Buy Now Datasheet
Capacitor,6.8Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet - 32K6929 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,6.8Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet
32K6929
Capacitor,6.8Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet 32K6929
Capacitor,6.8uF,35VD C,10-% Tol,10+% Tol RoHS Compliant: No

Capacitor,6.8uF,35VDC,10-% Tol,10+% Tol RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - T491D685K035AH - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T491D685K035AH
Capacitors - Tantalum Capacitors T491D685K035AH
CAP TANT 6.8UF 10% 35V 2917

CAP TANT 6.8UF 10% 35V 2917

Supplier's Site
Tantalum Capacitors - T491D685K035AH - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491D685K035AH
Tantalum Capacitors T491D685K035AH
CAP TANT 6.8UF 10% 35V 2917

CAP TANT 6.8UF 10% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-T491D685K035AHTR-ND 399-T491D685K035AHDKR-ND 32K6929 T491D685K035AH T491D685K035AH
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,6.8Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C552U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers