The T491D686K016AT4839 is a tantalum capacitor from Lingto Electronic Limited, designed for surface mount applications. It features a capacitance of 68 µF with a tolerance of ±10% and a rated voltage of 16 VDC. The capacitor operates within a temperature range of -55°C to +125°C, making it suitable for various environmental conditions. This product meets or exceeds EIA standard 535BAAC and is classified as moisture sensitivity level (MSL) 1, allowing for unlimited floor life. It is packaged in Tape & Reel format, ensuring compatibility with automated placement systems. The capacitor is RoHS compliant and halogen-free, with options for gold-plated terminations available. Typical applications include decoupling and filtering in DC/DC converters, portable electronics, telecommunications, and control units. The T491D686K016AT4839 is tested for surge current and has a low profile, making it a versatile choice for engineers looking for reliable performance in compact designs.
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm
CAP TANT 68UF 10% 16V 2917
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | T491D686K016AT4839-ND | T491D686K016AT4839 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 68 microF | 68 microF |