DigiKey Datasheets for Chip Capacitors
Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more
Page:
1
500
600
650
700
750
800
850
890
900
910
920
930
940
941
942
943
944
945
946
947
948
949
950
951
952
953
960
970
980
990
1000
1010
1050
1093
| Product Name | Notes |
|---|---|
| .220UF 50.0V | |
| 1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 5.5Ohm @ 100kHz | |
| 1.00UF 50.0V | |
| 10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.5Ohm | |
| 10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.2Ohm | |
| 10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm @ 100kHz | |
| 10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm @ 100kHz | |
| 10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm | |
| 10.0UF 10.0V | |
| 10.0UF 16.0V | |
| 10.0UF 20.0V | |
| 10.0UF 25.0V | |
| 10.0UF 35.0V | |
| 100.UF 10.0V | |
| 100.UF 6.0V | |
| 15.0UF 10.0V | |
| 15.0UF 16.0V | |
| 15.0UF 35.0V | |
| 150.UF 4.0V | |
| 2.20UF 20.0V | |
| 2.20UF 35.0V | |
| 22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 700mOhm | |
| 22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 800mOhm | |
| 22.0UF 10.0V | |
| 22.0UF 16.0V | |
| 3.3µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.5Ohm | |
| 33.0UF 10.0V | |
| 4.70UF 35.0V | |
| 47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.2Ohm @ 100kHz | |
| 47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 500mOhm | |
| 47.0UF 10.0V | |
| 47.0UF 16.0V | |
| CAP TANT SMD HI-REL |
| << Prev | Next >> |