DigiKey Datasheets for Chip Capacitors
Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more
Page:
1
500
600
650
700
750
800
850
880
890
900
910
920
930
937
938
939
940
941
942
943
944
945
946
947
948
949
950
960
970
980
990
1000
1050
1093
| Product Name | Notes |
|---|---|
| 33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm | |
| 33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm | |
| 33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 800mOhm | |
| 33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm | |
| 33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 800mOhm | |
| 33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 600mOhm | |
| 330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm | |
| 330µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 700mOhm | |
| 330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 400mOhm @ 100kHz | |
| 330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 400mOhm | |
| 4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.5Ohm | |
| 4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) | |
| 4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.2Ohm | |
| 4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.4Ohm | |
| 47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm | |
| 47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm @ 100kHz | |
| 47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm | |
| 47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm | |
| 47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm | |
| 47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 800mOhm | |
| CAP TANT 330UF 10% 10V 2917 | |
| CAP TANT 330UF 10% 6.3V 2917 | |
| CAP TANT 330UF 20% 10V 2917 | |
| CAP TANT 33UF 20% 35V 2917 | |
| CAP TANT 4.7UF 10% 35V 2917 | |
| CAP TANT 4.7UF 10% 50V 2917 | |
| CAP TANT 4.7UF 20% 50V 2917 | |
| CAP TANT 47UF 10% 10V 2917 | |
| CAP TANT 47UF 10% 16V 2917 | |
| CAP TANT 47UF 10% 20V 2917 | |
| CAP TANT 47UF 10% 25V 2917 | |
| CAP TANT SMD |
| << Prev | Next >> |