68µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 800mOhm
CAP TANT 68UF 10% 6.3V 2917
CAP TANT 68UF 10% 6.3V 2917
Capacitor,68uF,6VDC,
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | T491D686K006AG-ND | T491D686K006AG | T491D686K006AG | 18M9435 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,68Uf,6Vdc,10-% Tol,10+% Tol Kemet |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF |