Richardson RFPD Datasheets for IC Interfaces

IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
18.0-25.0 GHz GaAs MMIC Receiver. XR1006-V has a noise figure of 2.5 dB and 15.0 dB image rejection across the band. This device is a two stage balanced LNA followed...
2.4 GHz Transmit/Receive Front-End Module with Integrated LNA
2.4 GHz Transmit/Receive Front-End Module with Integrated Low-Noise Amplifier
30.0-46.0 GHz GaAs MMIC Receiver. XR1004-V has a noise figure of 3.5 dB and 18.0 dB image rejection across the band. This device is a three stage LNA followed by...
35.0-42.0 GHz GaAs MMIC Transmitter. XU1006-V is an integrated multifunction chip which provides 25 dB of linear gain control across the band. The MMIC has a +17.0 dBm output third...
36.0-42.0 GHz GaAs Transmitter SMT, 7x7 mm. XU1006-QB has a +17.0 dBm output third order intercept across the band. This device is a balanced, resistive pHEMT mixer followed by a...
37.0-40.0 GHz GaAs Receiver (USB) SMT, 7x7 mm. The XR1008-QB has a noise figure of 3.5 dB and 5.0 dBm Input Third Order Intercept across the band. This device integrates...
450-470 MHz Front-End Module
Dual Digital Isolators with DC-DC Converter The Si88xx integrates Skyworks' proven digital isolator technology with an on-chip isolated dc-dc converter that provides regulated output voltages of 3.3 or 5.0 V...
IceWings is an innovative product designed for wireless Radio Units (RU), small cells and gNodeBs based on SiTune’s revolutionary and patented Hardware Intelligent Circuits or “HIC” technology. As part of...
Quad Digital Isolators with DC-DC Converter The Si88xx integrates Skyworks’ proven digital isolator technology with an on-chip isolated dc-dc converter that provides regulated output voltages of 3.3 or 5.0 V...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
SKY58255-11 is a recent addition to our Sky5TM portfolio of 5G Technology products. Packaged in a single 5.5 mm x 4.5 mm x 0.8 mm (Max) form factor, this...
SKY77916-21, a Tx / Rx Front-End Module (FEM), offers the complete transmit VCO-to-Antenna and Antenna-to-receive SAW filter solution for advanced cellular handsets comprising quad-band GSM, GPRS, EDGE multi-slot operation, and...
The SKY53754-11 is a highly integrated LNA filter module thatenables users to support new 5G New Radio (NR) bands in the3.3 to 4.2 GHz and 4.4 to 5.0 GHz frequency...
The SKY58277-31 Front-End Module (FEM) for LTE and NR is a new addition to the Skyworks Sky5 portfolio of 5G technology products. The device is packaged in a single 5.0...
The SKY65377-11 is a high-performance, transmit/receive (T/R) front-end module (FEM). The device provides a complete T/R chain with T/R switches. The device transmit chain features +30 dBm output power and...
The SKY65377-21 is a high-performance, transmit/receive (T/R) front-end module (FEM). The device provides a complete T/R chain with T/R switches. The device transmit chain features +30 dBm output power and...
The SKY65723-11 is a front-end module (FEM) with an integrated low-noise amplifier (LNA) and pre-filter designed for Global Positioning System/Global Navigation Satellite System/Beidou Navigation Satellite System (GPS/GNSS/BDS) receiver applications. The...
The SKY65725-11 is a shielded front-end module (FEM) with an integrated low noise amplifier (LNA) and pre-filter designed for Global Positioning System / Global Navigation Satellite System / Beidou Navigation...
The SKY65943-11 is a front-end module (FEM) with an integrated low-noise amplifier (LNA), and pre- and post-filters designed for Global Positioning System/Global Navigation Satellite System/Beidou Navigation Satellite System (GPS/GLONASS/BDS) receiver...
The SKY66105-11 is a high performance, highly integrated RF front-end module (FEM) designed for high power Industrial, Scientific, and Medical (ISM) applications operating in the 902 MHz to 931 MHz...
The SKY66109-11 is a high-performance, fully integrated RF front-end module (FEM) designed for ZigBee®/Smart Energy applications. The SKY66109-11 is designed for ease of use and maximum flexibility. The device provides...
The SKY66111-11 is a highly integrated front-end module (FEM) designed for Bluetooth Low Energy (BLE) range extension applications operating in the 2.4 to 2.485 GHz range. The device is provided...
The SKY66112-11 is a high-performance, fully integrated RF front-end module (FEM) designed for ZigBee, Thread, and Bluetooth Smart applications. The SKY66112-11 is designed for ease of use and maximum flexibility.
The SKY66113-11 is a high-performance, fully integrated RF front-end module (FEM) designed for Bluetooth Low Energy/Bluetooth Smart, 802.15.4, and Zigbee applications. The SKY66113-11 is designed for ease of use and...
The SKY66115-11 is a highly integrated front-end module (FEM) designed for range extension and smart metering applications in the 400 to 510 MHz range. The device is provided in a...
The SKY66118-11 is a high-performance, fully integrated RF front-end module (FEM) designed for Bluetooth, Zigbee, and Thread applications. The SKY66118-11 is designed for ease of use and maximum flexibility. The...
The SKY66122-11 is a high-performance, highly integrated RFfront-end module (FEM) designed for high-power Industrial,Scientifi c, Medical (ISM) band, Wi-SUN, and other IOT applicationsoperatin g in the 863 to 928 MHz...
The SKY66404-11 is a high-performance, fully integrated RF front-end module (FEM) designed for Zigbee, Thread, and Bluetooth (including Low Energy) applications. The SKY66404-11 is designed for ease of use and...
The SKY66409-11 is a high-performance, fully integrated RF front-end module (FEM) designed for Zigbee, Thread, and Bluetooth (including low energy) applications. The SKY66409-11 is designed for ease of use and...
The SKY66411-11 is a high-performance, fully integrated RF front-end module (FEM) designed for Bluetooth (including low energy), Zigbee, and Thread applications. The SKY66411-11 is designed for ease of use and...
The SKY66420-11 is a high-performance, highly integrated RF front-end module designed for high-power Industrial, Scientific, Medical (ISM) band applications operating in the 860 to 930 MHz frequency range. The SKY66420-11...
The SKY66421-11 is a high-performance, highly integrated RF front-end module designed for high-power Industrial, Scientific, Medical (ISM) band applications operating in the 860 to 930 MHz frequency range. The SKY66421-11...
The SKY66422-11 is a high-performance, highly integrated RF front-end module designed for high-power Industrial, Scientific, Medical (ISM) band applications operating in the 860 to 930 MHz frequency range. The SKY66422-11...
The SKY66423-11 is a high-performance, highly integrated RFfront-end module designed for high-power Industrial, Scientific,Medical (ISM) band applications operating in the 860 to 930 MHzfrequency range. The SKY66423-11 is designed for...
The SKY68000-31 is a hybrid, dual-band multi-chip RF front-end (RFFE) module supporting cellular LTE-M/NB-IoT (half-duplex system) transceiver platforms. The module integrates the entire RF front end necessary for an LTE...
The SKY68001-41 is a hybrid, multi-band multi-chip RF front-end (RFFE) module supporting cellular LTE M/NB-IoT (half-duplex system) transceiver platforms. The module integrates the entire RF front end necessary for an...
The SKY68018-11 is a hybrid, multi-band multi-chip RF front-end (RFFE) module supporting cellular NB-IoT (half-duplex system) transceiver platforms. The module integrates the entire RF front end necessary for an LTE...
The SKY68020-11 is a hybrid, multi-band multi-chip RF front-end(RFFE) module supporting cellular LTE-M/NB-IoT(half-du plex system) transceiver platforms. The module integratesthe entire RF front end necessary for an LTE multi-band radiooperating...
The SKY68031-11 is a low-profile, multi-band RF front-end (RFFE) module supporting LTE-M/NB-IoT transceiver platforms. The module integrates the entire RF front end necessary for an LTE multi-band radio operating in...
The SKY85309-11 is a highly integrated, 2 GHz front-end module (FEM) incorporating a 2 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 2 GHz low-noise amplifier (LNA) with bypass, and...
The SKY85310-11 is a complete 802.11b/g/n 256 QAM WLAN RF front-end module (FEM) with a Bluetooth port. The device provides all the functionality of a fully matched power amplifier (PA),...
The SKY85312-11 is a complete 802.11b/g/n/ac WLAN RF front-end module (FEM) with a Bluetooth® port. The device provides all the functionality of a fully matched power amplifier (PA), power...
The SKY85325-11 is a complete 802.11 256 QAM WLAN RF front-end module (FEM). The device provides all the functionality of a fully matched power amplifier (PA), power detector, low-noise amplifier...
The SKY85703-11 is a highly-integrated, 5 GHz Front-End Module (FEM) incorporating a 5 GHz Single-Pole, Double-Throw (SPDT) transmit/receive (T/R) switch, a 5 GHz Low-Noise Amplifier (LNA) with bypass, and a...
The SKY85717-11 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz low-noise amplifier (LNA) with bypass, and...
The SKY85717-21 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz low-noise amplifier (LNA) with bypass, and...
The SKY85720-11 is a highly-integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz low-noise amplifier (LNA) with bypass, and a...
The SKY85743-21 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz high-gain low-noise amplifier (LNA) with bypass,...
The SKY85748-11 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz low-noise amplifier (LNA) with bypass, and...
The SKY85750-11 is a highly efficient, highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz low-noise amplifier (LNA) with...
The SKY85772-11 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz transmit/receive (T/R) switch, a 5 GHz low-noise amplifier (LNA) with bypass, and a 5 GHz...
The SKY85803 is a complete 802.11a/b/g/n/ac WLAN RF Front-End Module (FEM) that provides all the functionality of the Power Amplifiers (PAs), filtering, power detector, transmit/receive (T/R) switch, diplexers, and associated...
The SKY85813-11 is a highly integrated, dual-band front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, low-noise amplifier (LNA) with bypass, and power amplifier (PA). The...
The SKYA21040 integrates a single-pole, triple-throw (SP3T) switch and low-noise amplifier (LNA) with a bypass mode in an ultra-compact package. The device is capable of switching between WLAN receive, WLAN...
The SKYA21043 is a highly integrated, 5 GHz front-end module(FEM) incorporating a 5 GHz single-pole, double-throw (SPDT)transmit/recei ve (T/R) switch, a 5 GHz high-gain low-noiseamplifier (LNA) with bypass, and a...
The TEF810X Car RADAR transceiver is a single-chip automotive FMCW RADAR transceiver for short-, medium- and long-range RADAR applications, covering the full car RADAR frequency band from 76 GHz to...
The WLAN7202C is a WLAN RF front-end IC available in a 2 mm x 2 mm HWFLGA16package. The WLAN7202C is designed for Wi-Fi 6E applications. It includes a power amplifier...
The WLAN7204H is a WLAN 2.4 GHz RF front-end IC in a 2.4 mm x 2.0 mm HFCPLGA18 package. The WLAN7204H device is designed for Wi-Fi 6 applications. It includes...
The WLAN7207C is a WLAN 5 GHz - 7 GHz RF front-end IC in a 2 mm x 2 mm HWFLGA16 package. The WLAN7207C is designed for Wi-Fi 6E applications.
The WLAN7207H is a WLAN 2.4 GHz RF front-end IC in a 2.4 mm x 2.0 mm HFCPLGA18 package. The WLAN7207H device is designed for Wi-Fi 6 applications. It includes...
The XR1020-QH is a 31 - 36 GHz receiver that has a noise figure of 3 dB and 14 dB conversion gain. The device integrates an LNA, image reject mixer...
USB-SDP-CABLEZ Serial Interface Board. The USB-SDP-CABLEZ provides USB connectivity through a USB 2.0 high speed connection to the computer, allowing users to evaluate components from a PC application. The USB-SDP-CABLEZ...

<< Prev