The TEF810X Car RADAR transceiver is a single-chip automotive FMCW RADAR transceiver for short-, medium- and long-range RADAR applications, covering the full car RADAR frequency band from 76 GHz to 81 GHz.
The packaged IC offers a low-cost fully integrated solution for all critical mm-wave functions, in combination with ADCs at each receiver path. The mm-wave front end part consists of a waveform generator offering flexible chirp control, three transmit chains featuring binary phase control and output level stabilization, and four receive chains with high input compression and low noise figure.
The RADAR transceiver is packaged in a 7.5 mm x 7.5 mm eWLB package. The package has a 15 x 15 sized Ball Grid Array (BGA) with 0.5 mm pitch for easy interfacing to a wide range of antenna board technologies.
| Richardson RFPD | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | TEF8102EN/N1E |
| Product Name | Multi-Function Transceiver |
| Device Type | Transceiver |