Skyworks Solutions, Inc. RF and mmW Front End Module SKY65725-11

Description
The SKY65725-11 is a shielded front-end module (FEM) with an integrated low noise amplifier (LNA) and pre-filter designed for Global Positioning System / Global Navigation Satellite System / Beidou Navigation Satellite System (GPS / GNSS / BDS) receiver applications. The device provides high linearity, excellent gain, a high 1 dB input compression point (IP1dB), and a superior noise figure (NF). The pre-filter provides the low in-band insertion loss and excellent rejections of the cellular, PCS, and WLAN frequency bands. The SKY65725-11 uses surface-mount technology (SMT) in a Multi-Chip Module (MCM) package, which allows for a highly manufacturable and low-cost solution. An additional filter is incorporated in the SKY65725-11 to improve performance in the presence of a Band 13 blocker.
Request a Quote Datasheet
Description
The SKY65725-11 is a shielded front-end module (FEM) with an integrated low noise amplifier (LNA) and pre-filter designed for Global Positioning System / Global Navigation Satellite System / Beidou Navigation Satellite System (GPS / GNSS / BDS) receiver applications. The device provides high linearity, excellent gain, a high 1 dB input compression point (IP1dB), and a superior noise figure (NF). The pre-filter provides the low in-band insertion loss and excellent rejections of the cellular, PCS, and WLAN frequency bands. The SKY65725-11 uses surface-mount technology (SMT) in a Multi-Chip Module (MCM) package, which allows for a highly manufacturable and low-cost solution. An additional filter is incorporated in the SKY65725-11 to improve performance in the presence of a Band 13 blocker.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and mmW Front End Module - SKY65725-11 - Richardson RFPD
Downers Grove, IL, United States
RF and mmW Front End Module
SKY65725-11
RF and mmW Front End Module SKY65725-11
The SKY65725-11 is a shielded front-end module (FEM) with an integrated low noise amplifier (LNA) and pre-filter designed for Global Positioning System / Global Navigation Satellite System / Beidou Navigation Satellite System (GPS / GNSS / BDS) receiver applications. The device provides high linearity, excellent gain, a high 1 dB input compression point (IP1dB), and a superior noise figure (NF). The pre-filter provides the low in-band insertion loss and excellent rejections of the cellular, PCS, and WLAN frequency bands. The SKY65725-11 uses surface-mount technology (SMT) in a Multi-Chip Module (MCM) package, which allows for a highly manufacturable and low-cost solution. An additional filter is incorporated in the SKY65725-11 to improve performance in the presence of a Band 13 blocker.

The SKY65725-11 is a shielded front-end module (FEM) with an integrated low noise amplifier (LNA) and pre-filter designed for Global Positioning System / Global Navigation Satellite System / Beidou Navigation Satellite System (GPS / GNSS / BDS) receiver applications. The device provides high linearity, excellent gain, a high 1 dB input compression point (IP1dB), and a superior noise figure (NF).

The pre-filter provides the low in-band insertion loss and excellent rejections of the cellular, PCS, and WLAN frequency bands. The SKY65725-11 uses surface-mount technology (SMT) in a Multi-Chip Module (MCM) package, which allows for a highly manufacturable and low-cost solution.

An additional filter is incorporated in the SKY65725-11 to improve performance in the presence of a Band 13 blocker.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number SKY65725-11
Product Name RF and mmW Front End Module
Device Type Front End
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-UCN5812EPFTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
3 suppliers
Power Switch ICs - 1220367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 6 v
Package Type Sot-25
View Details
Telecom - SI3205-B-GS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details