Skyworks Solutions, Inc. RF Front End (LNA + PA) SKY66421-11

Description
RF Front End 860MHz ~ 930MHz General Purpose 16-MCM (3x3)
Request a Quote Datasheet
Description
RF Front End 860MHz ~ 930MHz General Purpose 16-MCM (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - 863-2029-2-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
863-2029-2-ND
RF Front End (LNA + PA) 863-2029-2-ND
RF Front End 860MHz ~ 930MHz General Purpose 16-MCM (3x3)

RF Front End 860MHz ~ 930MHz General Purpose 16-MCM (3x3)

Buy Now Datasheet
RF Front End (LNA + PA) - 863-2029-6-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
863-2029-6-ND
RF Front End (LNA + PA) 863-2029-6-ND
RF Front End 860MHz ~ 930MHz General Purpose 16-MCM (3x3)

RF Front End 860MHz ~ 930MHz General Purpose 16-MCM (3x3)

Buy Now Datasheet
RF Front End (LNA + PA) - 863-2029-1-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
863-2029-1-ND
RF Front End (LNA + PA) 863-2029-1-ND
RF Front End 860MHz ~ 930MHz General Purpose 16-MCM (3x3)

RF Front End 860MHz ~ 930MHz General Purpose 16-MCM (3x3)

Buy Now Datasheet
RF and mmW Front End Module - SKY66421-11 - Richardson RFPD
Downers Grove, IL, United States
RF and mmW Front End Module
SKY66421-11
RF and mmW Front End Module SKY66421-11
The SKY66421-11 is a high-performance, highly integrated RF front-end module designed for high-power Industrial, Scientific, Medical (ISM) band applications operating in the 860 to 930 MHz frequency range. The SKY66421-11 is designed for ease of use and maximum flexibility with fully matched 50 Ohm TX (or TX_ALT) and RX inputs and antenna outputs, and digital controls compatible with 1.6 to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 2.0 to 4.8 V allowing the SKY66421-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY66421-11 is packaged in a 16-pin, 3.0 x 3.0 x 0.75 mm Multi-Chip Module (MCM) package.

The SKY66421-11 is a high-performance, highly integrated RF front-end module designed for high-power Industrial, Scientific, Medical (ISM) band applications operating in the 860 to 930 MHz frequency range.

The SKY66421-11 is designed for ease of use and maximum flexibility with fully matched 50 Ohm TX (or TX_ALT) and RX inputs and antenna outputs, and digital controls compatible with 1.6 to 3.6 V CMOS levels.

The RF blocks operate over a wide supply voltage range from 2.0 to 4.8 V allowing the SKY66421-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve.

The SKY66421-11 is packaged in a 16-pin, 3.0 x 3.0 x 0.75 mm Multi-Chip Module (MCM) package.

Supplier's Site
RF Front End (LNA + PA) - SKY66421-11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Front End (LNA + PA)
SKY66421-11
RF Front End (LNA + PA) SKY66421-11
RF Front End 860MHz ~ 930MHz General Purpose 16-MCM (3x3)

RF Front End 860MHz ~ 930MHz General Purpose 16-MCM (3x3)

Buy Now

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 863-2029-2-ND SKY66421-11 SKY66421-11
Product Name RF Front End (LNA + PA) RF and mmW Front End Module RF Front End (LNA + PA)
Device Type Front End Front End Front End
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2457-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4617SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details