Richardson RFPD Datasheets for IC Interfaces

IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
AT86RF215 is a dual-band sub-1GHz/2.4GHz transceiver compliant to IEEE 802.15.4-2011, IEEE 802.15.4g-2012, and ETSI TS 102 887-1. The AT86RF215 offers very high flexibility by supporting a variety of data rates...
Feature rich, low-power 2.4GHz transceiver designed for industrial and consumer IEEE 802.15.4-2006/2011, zigbee, SP100, WirelessHART, ISM, and high data rate applications. It is a true SPI-to-antenna solution providing a complete...
FPRF MIMO Transceiver IC with Integrated Microcontroller. LMS7002M is a fully integrated, multi-band, multi-standard RF transceiver that is highly programmable. It combines Low Noise Amplifiers (RXLNA), TX Power Amplifier Divers...
HDMI® Transceiver with Xpressview™ Fast Switching Technology
Low-power, low-voltage 700/800/900MHz transceiver designed for low-cost IEEE 802.15.4-2011, ZigBee Pro, 6LoWPAN, and high data rate ISM applications available in China, Europe, North America, and Japan. The transceiver offers an...
Multi-band Multi-standard Transceiver with Integrated Dual DACs and ADCs
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
The ADuM31901 is an isolated error amplifier based on Analog Devices, Inc., iCoupler® technology. The ADuM3190 is ideal for linear feedback power supplies. The primary side controllers of the ADuM3190...
The ADuM3480/ADuM3481/AD uM34821 are quad-channel digital isolators based on the Analog Devices, Inc., iCoupler® technology. Combining high speed CMOS and monolithic air core transformer technology, these isolation components provide outstanding...
The ADuM5211 are dual-channel digital isolators with isoPower®, an integrated, isolated dc-to-dc converter. Based on the Analog Devices, Inc., iCoupler® technology, the dc-to-dc converter provides regulated, isolated power that is...
The ADuM6211 are dual-channel digital isolators with isoPower®, an integrated, isolated dc-to-dc converter. Based on the Analog Devices, Inc., iCoupler® technology, the dc-to-dc converter provides regulated, isolated power that is...
The ADV7513 is a 165 MHz, High-Definition Multimedia Interface (HDMI®) transmitter that is ideal for DVD players/ recorders, digital set-top boxes, A/V receivers, gaming consoles, and PCs.
The AFRX5G272 is an integrated multi-chip module designed for TD-LTE and 5G mMIMO applications. It consists of a T/R switch, a two-stage low noise amplifier and support circuitry to work...
The AFRX5G372 is an integrated multi-chip module designed for TD-LTE and 5G mMIMO applications. It consists of a T/R switch, a two-stage low noise amplifier and support circuitry to work...
The BTS7202H is a dual channel Receiver Front-End Module (RX FEM) available in an HVQFN40 package. The BTS7202H is designed for 5G mMIMO Infrastructure applications. The BTS7202H includes two independent...
The BTS7202U is a dual channel Receiver Front-End Module (RX FEM) available in an HVQFN40 package. The BTS7202U is designed for 5G mMIMO Infrastructure applications. The BTS7202U includes two independent...
The BTS7203H is a dual channel Receiver Analog Front-End module (RX AFE) available in a lead frame HVQFN package. The BTS7203H is designed for 5G mMIMO Infrastructure applications. The BTS7203H...
The BTS7203U is a dual channel Receiver Analog Front-End module (RX AFE) available in a lead frame HVQFN package. The BTS7203U is designed for 5G mMIMO Infrastructure applications. The BTS7203U...
The BTS7205H is a dual channel Receiver Analog Front-End module (RX AFE) available in a lead frame HVQFN package. The BTS7205H is designed for 5G mMIMO Infrastructure applications. The BTS7205H...
The BTS7205U is a dual channel Receiver Analog Front-End module (RX AFE) available in a lead frame HVQFN package. The BTS7205U is designed for 5G mMIMO Infrastructure applications. The BTS7205U...
The CHA6354-QQA is a three stage monolithic GaN High Power Amplifier providing 4W output power over 27.5-30GHz. The power amplifier includes a SPDT switch at the output. The CHA6354-QQA provides...
The CHC3014 is a Receive and Transmit X band Core Chip. It includes a 6 bit phase shifter, a 6 bit attenuator, a second 2 bit attenuator for tuning, self-biased...
The CHC6054-QQA is a high power front end (HPFE) incorporating transmit and receive paths and a T/R switch for telecom radio systems, operating in the 24.25-30.5GHz frequency range. It typically...
The CHC6094-QKB is a multi-function monolithic packaged front-end operating in 37-41GHz band which contains a low-noise, high linearity amplifier, input/output switches and a linear and efficient High Power Amplifier. The...
The CHM1270A-98F is a dual channel self-biased transmitter/receiver . One RF port used for reception and one for both emission and reception. This product is designed for optimum IF noise...
The HS8018-31 is a hybrid, multi-band multi-chip RF front-end (RFFE) module supporting NB-IOT application. The module integrates the entire RF front end necessary for IOT multi-band radio operating in low-band...

<< Prev Next >>