MACOM Multi-Function Receiver IC XR1008-QB-ANPT

Description
37.0-40.0 GHz GaAs Receiver (USB) SMT, 7x7 mm. The XR1008-QB has a noise figure of 3.5 dB and 5.0 dBm Input Third Order Intercept across the band. This device integrates a three stage LNA followed by an image reject resistive pHEMT mixer and includes an integrated LO doubler and buffer amplifier. The use of integrated LO doubler and LO buffer amplifier makes the provision of the LO easier than for fundamental mixers at these frequencies. I and Q mixer outputs are provided and an external 90 degree hybrid is required to complete the image reject function. The device comes in a 7x7mm SMT package that is RoHS compliant. This device has been designed for use in 38 GHz Point-to-Point Microwave Radio applications.
Request a Quote Datasheet
Description
37.0-40.0 GHz GaAs Receiver (USB) SMT, 7x7 mm. The XR1008-QB has a noise figure of 3.5 dB and 5.0 dBm Input Third Order Intercept across the band. This device integrates a three stage LNA followed by an image reject resistive pHEMT mixer and includes an integrated LO doubler and buffer amplifier. The use of integrated LO doubler and LO buffer amplifier makes the provision of the LO easier than for fundamental mixers at these frequencies. I and Q mixer outputs are provided and an external 90 degree hybrid is required to complete the image reject function. The device comes in a 7x7mm SMT package that is RoHS compliant. This device has been designed for use in 38 GHz Point-to-Point Microwave Radio applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Receiver IC - XR1008-QB-ANPT - Richardson RFPD
Downers Grove, IL, United States
Multi-Function Receiver IC
XR1008-QB-ANPT
Multi-Function Receiver IC XR1008-QB-ANPT
37.0-40.0 GHz GaAs Receiver (USB) SMT, 7x7 mm. The XR1008-QB has a noise figure of 3.5 dB and 5.0 dBm Input Third Order Intercept across the band. This device integrates a three stage LNA followed by an image reject resistive pHEMT mixer and includes an integrated LO doubler and buffer amplifier. The use of integrated LO doubler and LO buffer amplifier makes the provision of the LO easier than for fundamental mixers at these frequencies. I and Q mixer outputs are provided and an external 90 degree hybrid is required to complete the image reject function. The device comes in a 7x7mm SMT package that is RoHS compliant. This device has been designed for use in 38 GHz Point-to-Point Microwave Radio applications.

37.0-40.0 GHz GaAs Receiver (USB) SMT, 7x7 mm. The XR1008-QB has a noise figure of 3.5 dB and 5.0 dBm Input Third Order Intercept across the band. This device integrates a three stage LNA followed by an image reject resistive pHEMT mixer and includes an integrated LO doubler and buffer amplifier. The use of integrated LO doubler and LO buffer amplifier makes the provision of the LO easier than for fundamental mixers at these frequencies. I and Q mixer outputs are provided and an external 90 degree hybrid is required to complete the image reject function. The device comes in a 7x7mm SMT package that is RoHS compliant. This device has been designed for use in 38 GHz Point-to-Point Microwave Radio applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number XR1008-QB-ANPT
Product Name Multi-Function Receiver IC
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface Transceiver IC - 879-CG8458AT - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details
Interface module - 289-822 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Specialized - 34P3210-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details