RF Front End 2.4GHz Zigbee® 20-MCM (3x4)
RF Front End 2.4GHz Zigbee® 20-MCM (3x4)
RF Front End 2.4GHz Zigbee® 20-MCM (3x4)
The SKY66109-11 is a high-performance, fully integrated RF front-end module (FEM) designed for ZigBee®/Smart Energy applications.
The SKY66109-11 is designed for ease of use and maximum flexibility. The device provides integrated and fully matched input baluns, an integrated interstage matching and harmonic filter, and digital controls compatible with 1.6 to 3.6 V CMOS levels. The SKY66109-11 is provided in a small, 20-pin, 3 x 4 mm Multi-Chip Module (MCM) package.
RF Front End 2.4GHz Zigbee® 20-MCM (3x4)
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 863-1800-2-ND | SKY66109-11 | SKY66109-11 |
| Product Name | RF Front End (LNA + PA) | RF and mmW Front End Module | RF Front End (LNA + PA) |
| Device Type | Front End | Front End | Front End |