Skyworks Solutions, Inc. RF Front End (LNA + PA) SKY85325-11

Description
RF Front End 902MHz ~ 931MHz 802.11b/g/n, WLAN 16-QFN (2.5x2.5)
Request a Quote Datasheet
Description
RF Front End 902MHz ~ 931MHz 802.11b/g/n, WLAN 16-QFN (2.5x2.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - 863-1948-6-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
863-1948-6-ND
RF Front End (LNA + PA) 863-1948-6-ND
RF Front End 902MHz ~ 931MHz 802.11b/g/n, WLAN 16-QFN (2.5x2.5)

RF Front End 902MHz ~ 931MHz 802.11b/g/n, WLAN 16-QFN (2.5x2.5)

Buy Now Datasheet
RF Front End (LNA + PA) - 863-1948-1-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
863-1948-1-ND
RF Front End (LNA + PA) 863-1948-1-ND
RF Front End 902MHz ~ 931MHz 802.11b/g/n, WLAN 16-QFN (2.5x2.5)

RF Front End 902MHz ~ 931MHz 802.11b/g/n, WLAN 16-QFN (2.5x2.5)

Buy Now Datasheet
RF Front End (LNA + PA) - 863-1948-2-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
863-1948-2-ND
RF Front End (LNA + PA) 863-1948-2-ND
RF Front End 902MHz ~ 931MHz 802.11b/g/n, WLAN 16-QFN (2.5x2.5)

RF Front End 902MHz ~ 931MHz 802.11b/g/n, WLAN 16-QFN (2.5x2.5)

Buy Now Datasheet
RF and mmW Front End Module - SKY85325-11 - Richardson RFPD
Downers Grove, IL, United States
RF and mmW Front End Module
SKY85325-11
RF and mmW Front End Module SKY85325-11
The SKY85325-11 is a complete 802.11 256 QAM WLAN RF front-end module (FEM). The device provides all the functionality of a fully matched power amplifier (PA), power detector, low-noise amplifier (LNA), and single-pole, double-throw (SPDT) switch. The SKY85325-11 provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antenna, and from the antenna to the input of the transceiver. The LNA increases the receive sensitivity of embedded solutions to improve range. The SKY85325-11 also includes a transmitter power detector with 20 dB of dynamic range, and a digital enable control for transmitter power ramp on/off control. The device is provided in an ultra-compact, 16-pin, 2.5 x 2.5 mm Quad Flat No-Lead (QFN) package.

The SKY85325-11 is a complete 802.11 256 QAM WLAN RF front-end module (FEM). The device provides all the functionality of a fully matched power amplifier (PA), power detector, low-noise amplifier (LNA), and single-pole, double-throw (SPDT) switch.

The SKY85325-11 provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antenna, and from the antenna to the input of the transceiver. The LNA increases the receive sensitivity of embedded solutions to improve range.

The SKY85325-11 also includes a transmitter power detector with 20 dB of dynamic range, and a digital enable control for transmitter power ramp on/off control.

The device is provided in an ultra-compact, 16-pin, 2.5 x 2.5 mm Quad Flat No-Lead (QFN) package.

Supplier's Site Datasheet
RF Front End (LNA + PA) - SKY85325-11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Front End (LNA + PA)
SKY85325-11
RF Front End (LNA + PA) SKY85325-11
RF Front End 902MHz ~ 931MHz 802.11b/g/n, WLAN 16-QFN (2.5x2.5)

RF Front End 902MHz ~ 931MHz 802.11b/g/n, WLAN 16-QFN (2.5x2.5)

Buy Now

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 863-1948-6-ND SKY85325-11 SKY85325-11
Product Name RF Front End (LNA + PA) RF and mmW Front End Module RF Front End (LNA + PA)
Device Type Front End Front End Front End
Unlock Full Specs
to access all available technical data

Similar Products

 - 2910/BQA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP40
View Details
Interface Transceiver IC - 722-SI2401-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers
Octal buffer/line driver; 3-state - 74ALVC541BQ-Q100X - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details