Arctic Semiconductor Multi-Function Transceiver STNA504

Description
IceWings is an innovative product designed for wireless Radio Units (RU), small cells and gNodeBs based on SiTune’s revolutionary and patented Hardware Intelligent Circuits or “HIC” technology. As part of SiTune’s suite of world’s first multi-standard ultra-wide-band RF transceivers, IceWings’s quad-channel supports all 5G/4G bands operating from 600MHz up the frequency of 7.2GHz as well as WiFi 6/6e/7 frequencies and bands. IceWings’s multi-standard feature design provides much needed design flexibility and scalability to customers and manufacturers. Benefits Lower power consumption: Accelerate the deployment of 5G by offering new technology perfect for reducing overall power consumption of the Radio Unit (RU), gNodeB and CPE. Multi-standard interface: Support for a wide range of wireless standards with a flexible scalable interface design High-performance solutions: Complying with 5G NR, WiFi, WiFi 6/7 and 4G LTE specifications and offering superior performance when it comes to signal quality, noise, linearity, and power consumption due to their inherently innovative architecture. Scalable support: Supports various 5G applications including gNodeB, private networks, Enterprises, IoT, and Small Cells.
Request a Quote Datasheet
Description
IceWings is an innovative product designed for wireless Radio Units (RU), small cells and gNodeBs based on SiTune’s revolutionary and patented Hardware Intelligent Circuits or “HIC” technology. As part of SiTune’s suite of world’s first multi-standard ultra-wide-band RF transceivers, IceWings’s quad-channel supports all 5G/4G bands operating from 600MHz up the frequency of 7.2GHz as well as WiFi 6/6e/7 frequencies and bands. IceWings’s multi-standard feature design provides much needed design flexibility and scalability to customers and manufacturers. Benefits Lower power consumption: Accelerate the deployment of 5G by offering new technology perfect for reducing overall power consumption of the Radio Unit (RU), gNodeB and CPE. Multi-standard interface: Support for a wide range of wireless standards with a flexible scalable interface design High-performance solutions: Complying with 5G NR, WiFi, WiFi 6/7 and 4G LTE specifications and offering superior performance when it comes to signal quality, noise, linearity, and power consumption due to their inherently innovative architecture. Scalable support: Supports various 5G applications including gNodeB, private networks, Enterprises, IoT, and Small Cells.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Multi-Function Transceiver
STNA504
Multi-Function Transceiver STNA504
IceWings is an innovative product designed for wireless Radio Units (RU), small cells and gNodeBs based on SiTune’s revolutionary and patented Hardware Intelligent Circuits or “HIC” technology. As part of SiTune’s suite of world’s first multi-standard ultra-wide-band RF transceivers, IceWings’s quad-channel supports all 5G/4G bands operating from 600MHz up the frequency of 7.2GHz as well as WiFi 6/6e/7 frequencies and bands. IceWings’s multi-standard feature design provides much needed design flexibility and scalability to customers and manufacturers. Benefits Lower power consumption: Accelerate the deployment of 5G by offering new technology perfect for reducing overall power consumption of the Radio Unit (RU), gNodeB and CPE. Multi-standard interface: Support for a wide range of wireless standards with a flexible scalable interface design High-performance solutions: Complying with 5G NR, WiFi, WiFi 6/7 and 4G LTE specifications and offering superior performance when it comes to signal quality, noise, linearity, and power consumption due to their inherently innovative architecture. Scalable support: Supports various 5G applications including gNodeB, private networks, Enterprises, IoT, and Small Cells.

IceWings is an innovative product designed for wireless Radio Units (RU), small cells and gNodeBs based on SiTune’s revolutionary and patented Hardware Intelligent Circuits or “HIC” technology.

As part of SiTune’s suite of world’s first multi-standard ultra-wide-band RF transceivers, IceWings’s quad-channel supports all 5G/4G bands operating from 600MHz up the frequency of 7.2GHz as well as WiFi 6/6e/7 frequencies and bands. IceWings’s multi-standard feature design provides much needed design flexibility and scalability to customers and manufacturers.

Benefits

  • Lower power consumption: Accelerate the deployment of 5G by offering new technology perfect for reducing overall power consumption of the Radio Unit (RU), gNodeB and CPE.
  • Multi-standard interface: Support for a wide range of wireless standards with a flexible scalable interface design
  • High-performance solutions: Complying with 5G NR, WiFi, WiFi 6/7 and 4G LTE specifications and offering superior performance when it comes to signal quality, noise, linearity, and power consumption due to their inherently innovative architecture.
  • Scalable support: Supports various 5G applications including gNodeB, private networks, Enterprises, IoT, and Small Cells.
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number STNA504
Product Name Multi-Function Transceiver
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Dual Interface Transceiver IC - 704-54ACT244/B2A - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Line Interface ICs - 1906240 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Interface Transceiver IC - 702-SI3220-G-GQR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details