Skyworks Solutions, Inc. RF and mmW Front End Module SKY66105-11

Description
The SKY66105-11 is a high performance, highly integrated RF front-end module (FEM) designed for high power Industrial, Scientific, and Medical (ISM) applications operating in the 902 MHz to 931 MHz frequency band. The SKY66105-11 is designed for ease of use and maximum flexibility, with fully matched 50 Ohm inputs and outputs, and digital controls compatible with 1.8 V to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 2.0 V to 4.8 V, which allows the SKY66105-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY66105-11 is packaged in a 12-pin, 8 x 6 mm Multi-Chip Module (MCM) with exposed ground paddle and surrounding shielding.
Request a Quote Datasheet
Description
The SKY66105-11 is a high performance, highly integrated RF front-end module (FEM) designed for high power Industrial, Scientific, and Medical (ISM) applications operating in the 902 MHz to 931 MHz frequency band. The SKY66105-11 is designed for ease of use and maximum flexibility, with fully matched 50 Ohm inputs and outputs, and digital controls compatible with 1.8 V to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 2.0 V to 4.8 V, which allows the SKY66105-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY66105-11 is packaged in a 12-pin, 8 x 6 mm Multi-Chip Module (MCM) with exposed ground paddle and surrounding shielding.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and mmW Front End Module - SKY66105-11 - Richardson RFPD
Downers Grove, IL, United States
RF and mmW Front End Module
SKY66105-11
RF and mmW Front End Module SKY66105-11
The SKY66105-11 is a high performance, highly integrated RF front-end module (FEM) designed for high power Industrial, Scientific, and Medical (ISM) applications operating in the 902 MHz to 931 MHz frequency band. The SKY66105-11 is designed for ease of use and maximum flexibility, with fully matched 50 Ohm inputs and outputs, and digital controls compatible with 1.8 V to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 2.0 V to 4.8 V, which allows the SKY66105-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY66105-11 is packaged in a 12-pin, 8 x 6 mm Multi-Chip Module (MCM) with exposed ground paddle and surrounding shielding.

The SKY66105-11 is a high performance, highly integrated RF front-end module (FEM) designed for high power Industrial, Scientific, and Medical (ISM) applications operating in the 902 MHz to 931 MHz frequency band.

The SKY66105-11 is designed for ease of use and maximum flexibility, with fully matched 50 Ohm inputs and outputs, and digital controls compatible with 1.8 V to 3.6 V CMOS levels.

The RF blocks operate over a wide supply voltage range from 2.0 V to 4.8 V, which allows the SKY66105-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve.

The SKY66105-11 is packaged in a 12-pin, 8 x 6 mm Multi-Chip Module (MCM) with exposed ground paddle and surrounding shielding.

Supplier's Site Datasheet
RF Front End (LNA + PA) - SKY66105-11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Front End (LNA + PA)
SKY66105-11
RF Front End (LNA + PA) SKY66105-11
RF Front End 902MHz ~ 931MHz ISM 12-MCM (8x6)

RF Front End 902MHz ~ 931MHz ISM 12-MCM (8x6)

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number SKY66105-11 SKY66105-11
Product Name RF and mmW Front End Module RF Front End (LNA + PA)
Device Type Front End Front End
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899634 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver, Converter, Line Driver, Receiver
Features RoHS
View Details
Interface - Interface - Sensor and Detector Interfaces - A5358CA - 125945-A5358CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Human Machine Interface (HMI) - 762-3003 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details