The SKY85772-11 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz transmit/receive (T/R) switch, a 5 GHz low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for mobile/portable 802.11ax applications and systems.
An integrated power detector is included to provide closed-loop power control within the system. The device is provided in a compact, 16-pin 3 x 3 mm Quad Flat No-Lead (QFN) package.
802.11AX MEDIUM POWER FEM (5.1-5
802.11AX MEDIUM POWER FEM (5.1-5
802.11AX MEDIUM POWER FEM (5.1-5
RF Front End 5GHz 802.11ax, WLAN 16-QFN (3x3)
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SKY85772-11 | 863-SKY85772-11TR-ND | SKY85772-11 |
| Product Name | RF and mmW Front End Module | RF Front End (LNA + PA) | RF Front End (LNA + PA) |
| Device Type | Front End | Front End | Front End |