Richardson RFPD Datasheets for IC Interfaces

IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
12G/6G/3G/HD/SD-SDI cable driver designed to drive serial digital video data through 75 Ohm coaxial cable typically used in SMPTE and DVB-ASI video applications and optimized for performance from 125 Mbps...
2.4 GHz Front End Module
2.4 GHz High Efficiency Wireless LAN Front End
2.4 GHz High Efficiency Wireless LAN/BT Front End
2.4 GHz Smart Energy/ZigBee Front End Module
5 GHz Front End Module with Power Detector
5G NR UHB Diversity Receive Module
860 – 930 MHz High Power RF Front End Module
902 – 928 MHz High Power RF Front End Module
Dual Band 802.11a/b/g/n Wireless LAN Front End
Dual Band 802.11n Wireless LAN Front End
Integrated SPDT Switch and LNA with Bypass Mode 5.0 - 6.0 GHz. The MAMF-010614 is a multi-function MMIC which includes a SPDT switch and LNA with bypass mode for the...
MACOM Tech's drivers are used extensively in wireless infrastructure base stations as well as aerospace and defense applications. Drivers are typically used to translate TTL control voltages for RF and...
MACOM’s MADR-007097-000100 is a SPDT driver used to interface between TTL logic signals and PIN diode based microwave switches. High-speed analog CMOS technology is used to achieve low power consumption...
MACOM’s MADRCC0002 is a dual, break point free driver that produces a logarithmic output current suitable for linearizing PIN diode based vector modulators. This driver, in conjunction with the external...
MACOM's MADRCC0005 is a Single channel driver used to translate TTL control inputs into complementary gate voltages for GaAs FET microwave switches and attenuators. High speed analog CMOS technology is...
Module Driver 6-bit Serial/Parallel, Transmit/Receive. The MADR-010410 is a dedicated CMOS driver for multifunction modules such as GaAs based Transmit/Receive Modules. The driver translates CMOS/LVCMOS input controls to negative gate...
Receiver, High IIP3, SMD 40.5 - 43.5 GHz. The MADC-010736 is an integrated USB receiver that has a noise figure of 3.5 dB and a typical conversion gain of 12...
Receiver, High IIP3, SMD, 40.5-43.5 GHz. The MADC-010736 is an integrated USB receiver that has a noise figure of 3.5 dB and a typical conversion gain of 12 dB. The...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
The AFRX5G272 is an integrated multi-chip module designed for TD-LTE and 5G mMIMO applications. It consists of a T/R switch, a two-stage low noise amplifier and support circuitry to work...
The AFRX5G372 is an integrated multi-chip module designed for TD-LTE and 5G mMIMO applications. It consists of a T/R switch, a two-stage low noise amplifier and support circuitry to work...
The highly integrated Dual Channel Switch and LNA Module includes two Antenna Switches and two 2-stage low noise amplifiers in a compact low cost 6 mm QFN package. The second...
The MA4BN1840-1 is a fully monolithic broadband bias network utilizing MACOM’s HMICTM (Heterolithic Microwave Integrated Circuit) process, US Patent 5,268,310. This process allows the formation of silicon vias by...
The MA4BN1840-2 is a fully monolithic broadband bias network utilizing MACOM’s HMICTM (Heterolithic Microwave Integrated Circuit) process, US Patent 5,268,310. This process allows the formation of silicon vias by...
The MADR-009150 switch driver is designed to work with MACOM’s high power and high voltage PIN diode switches. This driver has complementary outputs which can provide up to 200 mA...
The MADR-009269-000100 is a single channel CMOS driver used to translate TTL control inputs into complementary gate control voltages for GaAs FET microwave switches and attenuators. High speed analog CMOS...
The MADR-010269-DIE is a CMOS driver designed to work with MACOM’s digital attenuators and phase shifters. It translates 3.3 V or 5.0 V CMOS inputs to negative gate control voltages.
The MADR-010574 switch driver is designed to work with MACOM Technology Solutions high power and high voltage PIN diodes. This driver consists of two independently controlled drivers which are able...
The MADR-011020 switch driver is designed to work with MACOM’s high power AlGaAs PIN diode switches. This driver has complementary outputs which can provide up to 50 mA bias current...
The MADR-011022 switch driver is designed to work with MACOM’s HMIC 20 W CW SPDT PIN diode switches. This driver has complementary outputs which can provide up to 25 mA...
The MADRCC0004 is a Quad channel driver used to translate TTL control inputs into gate control voltages for GaAs FET microwave switches and attenuators. High speed analog CMOS technology is...
The MADRCC0006 is a single channel driver used to translate TTL control inputs into gate control voltages for GaAs FET microwave switches and attenuators. High speed analog CMOS technology is...
The MADRCC0007 is a quad channel driver used to translate TTL control inputs into gate control voltages for GaAs FET microwave switches and attenuators. High speed analog CMOS technology is...
The MAMF-011015 is an 8 - 11 GHz multifunctionGaAs MMIC designed for communication radar andweather applications. It functions in combination withan advanced Si serial-controller which addresses theGaAs chip for the...
The MAMF-011069 is a dual channel module containing two 2-stage low noise amplifiers and two high power switches assembled in a 5 mm 32-lead QFN package. This module operates from...
The MAMF-011099 is a multifunction Ka-band module consisting of three MMICs, in a lead free 40 lead, 6.5 mm AQFN package. Functions include a low noise amplifier, power amplifier, switch,...
The MAMF-011119 is a compact surface mount, highly integrated high power SPDT switch and 2-stage low noise amplifier (LNA) module. It includes an antenna switch and a LNA in a...
The MAMF-011139 is a compact surface mount module containing a PIN diode switch and two low noise amplifiers assembled in a 5 mm 32-lead HQFN plastic package. Some DC bias...
The MAMF-011149 is a compact surface mount, highly integrated high power SPDT switch and 2- stage low noise amplifier (LNA) module. It includes an antenna switch and a LNA in...
The MAMF-011150 is a highly integrated compact surface mount module containing a PIN diode high power SPDT switch and 2-stage LNA with a 5 V power management chip in a...
The MAMF-011170 is a compact surface mount, highly integrated high power SPDT switch and 2- stage low noise amplifier (LNA) module. It includes an antenna switch and a LNA in...
The OM8816-62 is a high-power, high-efficiency Front-End Module for GSM850 / EGSM900, DCS1800 and PCS1900 operation. The FEM supports Class12 General Packet Radio Service (GPRS), EDGE multi-slot operation, and dual...
The PE53231 is a highly integrated front-end module targeted for wireless infrastructure applications such as TDD macro/micro base stations and MIMO applications. It is designed for use at the front...
The PE562212 is a high-performance, fully integrated FEM designed for Thread and Zigbee applications as well as Bluetooth (including Bluetooth Low Energy). The PE562212 is also capable of low-to-medium Wi-Fi...
The RFX1010 is a broadband, fully integrated, single-chip, single-die RFeIC (RF Front-end Integrated Circuit) which incorporates all the RF functionality needed for a TDD-mode RF front-end operated in the 700/800/900MHz...
The RFX2401C is a fully integrated front-end module that incorporates all the RF functionality needed for IEEE 802.15.4/ZigBee, wireless sensor network, and any other wireless systems in the 2.4 GHz...
The RFX2411 is a fully integrated, single-chip, single-die RFeIC (RF Front-end Integrated Circuit) which incorporates all the RF functionality needed for wireless ZigBee / smart energy applications. The RFX2411 architecture...
The RFX2411N is a fully integrated, single-chip, single-die RFeIC® (RF Front-end Integrated Circuit) which incorporates all the RF functionality needed for wireless ZigBee / smart energy applications. The RFX2411N...
The SE2436L is a high performance, fully integrated RF Front End Module designed for ZigBee/Smart Energy and 802.15.4 applications requiring high transmit power. The SE2436L is designed for ease of...
The SE2438T is a high-performance, fully integrated RF front-end module (FEM) that is designed for ZigBee®/Smart Energy applications. The SE2438T is designed for ease of use and maximum flexibility, with...
The SE2521A80 is a complete 802.11 b/g WLAN RF front-end module providing all the functionality of the power amplifier, power detector, T/R switch, diversity switch and associated matching. The SE2521A80...
The SE5516A is a complete 802.11a/b/g/n/ac WLAN RF Front-End Module (FEM) that provides all the functionality of the Power Amplifiers (PAs), filtering, power detector, transmit/receive (T/R) switch, diplexers, and associated...

<< Prev Next >>