Arctic Semiconductor Multi-Function Transceiver STNA504O

Description
IceWings is an innovative product designed for wireless Radio Units (RU), small cells and gNodeBs based on SiTune’s revolutionary and patented Hardware Intelligent Circuits or “HIC” technology. As part of SiTune’s suite of world’s first multi-standard ultra-wide-band RF transceivers, IceWings’s quad-channel supports all 5G/4G bands operating from 600MHz up the frequency of 7.2GHz as well as WiFi 6/6e/7 frequencies and bands. IceWings’s multi-standard feature design provides much needed design flexibility and scalability to customers and manufacturers. Benefits Lower power consumption: Accelerate the deployment of 5G by offering new technology perfect for reducing overall power consumption of the Radio Unit (RU), gNodeB and CPE. Multi-standard interface: Support for a wide range of wireless standards with a flexible scalable interface design High-performance solutions: Complying with 5G NR, WiFi, WiFi 6/7 and 4G LTE specifications and offering superior performance when it comes to signal quality, noise, linearity, and power consumption due to their inherently innovative architecture. Scalable support: Supports various 5G applications including gNodeB, private networks, Enterprises, IoT, and Small Cells.
Request a Quote Datasheet
Description
IceWings is an innovative product designed for wireless Radio Units (RU), small cells and gNodeBs based on SiTune’s revolutionary and patented Hardware Intelligent Circuits or “HIC” technology. As part of SiTune’s suite of world’s first multi-standard ultra-wide-band RF transceivers, IceWings’s quad-channel supports all 5G/4G bands operating from 600MHz up the frequency of 7.2GHz as well as WiFi 6/6e/7 frequencies and bands. IceWings’s multi-standard feature design provides much needed design flexibility and scalability to customers and manufacturers. Benefits Lower power consumption: Accelerate the deployment of 5G by offering new technology perfect for reducing overall power consumption of the Radio Unit (RU), gNodeB and CPE. Multi-standard interface: Support for a wide range of wireless standards with a flexible scalable interface design High-performance solutions: Complying with 5G NR, WiFi, WiFi 6/7 and 4G LTE specifications and offering superior performance when it comes to signal quality, noise, linearity, and power consumption due to their inherently innovative architecture. Scalable support: Supports various 5G applications including gNodeB, private networks, Enterprises, IoT, and Small Cells.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Multi-Function Transceiver
STNA504O
Multi-Function Transceiver STNA504O
IceWings is an innovative product designed for wireless Radio Units (RU), small cells and gNodeBs based on SiTune’s revolutionary and patented Hardware Intelligent Circuits or “HIC” technology. As part of SiTune’s suite of world’s first multi-standard ultra-wide-band RF transceivers, IceWings’s quad-channel supports all 5G/4G bands operating from 600MHz up the frequency of 7.2GHz as well as WiFi 6/6e/7 frequencies and bands. IceWings’s multi-standard feature design provides much needed design flexibility and scalability to customers and manufacturers. Benefits Lower power consumption: Accelerate the deployment of 5G by offering new technology perfect for reducing overall power consumption of the Radio Unit (RU), gNodeB and CPE. Multi-standard interface: Support for a wide range of wireless standards with a flexible scalable interface design High-performance solutions: Complying with 5G NR, WiFi, WiFi 6/7 and 4G LTE specifications and offering superior performance when it comes to signal quality, noise, linearity, and power consumption due to their inherently innovative architecture. Scalable support: Supports various 5G applications including gNodeB, private networks, Enterprises, IoT, and Small Cells.

IceWings is an innovative product designed for wireless Radio Units (RU), small cells and gNodeBs based on SiTune’s revolutionary and patented Hardware Intelligent Circuits or “HIC” technology.

As part of SiTune’s suite of world’s first multi-standard ultra-wide-band RF transceivers, IceWings’s quad-channel supports all 5G/4G bands operating from 600MHz up the frequency of 7.2GHz as well as WiFi 6/6e/7 frequencies and bands. IceWings’s multi-standard feature design provides much needed design flexibility and scalability to customers and manufacturers.

Benefits

  • Lower power consumption: Accelerate the deployment of 5G by offering new technology perfect for reducing overall power consumption of the Radio Unit (RU), gNodeB and CPE.
  • Multi-standard interface: Support for a wide range of wireless standards with a flexible scalable interface design
  • High-performance solutions: Complying with 5G NR, WiFi, WiFi 6/7 and 4G LTE specifications and offering superior performance when it comes to signal quality, noise, linearity, and power consumption due to their inherently innovative architecture.
  • Scalable support: Supports various 5G applications including gNodeB, private networks, Enterprises, IoT, and Small Cells.
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number STNA504O
Product Name Multi-Function Transceiver
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC14/BDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CERPACK14
View Details
Line Interface ICs - 7097913 - RS Components, Ltd.
Specs
Device Type Transceiver; Transceiver
Features RoHS
# of Tx 1 #
View Details
Interface Transceiver IC - 702-SI3019-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
SN54ACT04-SP Hex Inverters - 5962-8973401VDA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details