Skyworks Solutions, Inc. RF and mmW Front End Module SKY53754-11

Description
The SKY53754-11 is a highly integrated LNA filter module thatenables users to support new 5G New Radio (NR) bands in the3.3 to 4.2 GHz and 4.4 to 5.0 GHz frequency ranges. It utilizesthe latest advanced SOI process technologies to achieve leadinghigh-bandwidt h, low noise figure (NF) LNA performance in a smallpackage footprint. It also integrates all the required filtering toattenuate unwanted out-of-band blockers in adjacent and far-outfrequency bands while maintaining very low insertion loss (IL)performance in the pass-band frequencies. The SKY53754-11 ispart of our Sky5 product portfolio. The SKY53754-11 is packaged in a small 2.8 x 2.6 x 0.7 mm(max), 21-lead surface-mount package. No external DC blockingcapacitors are required on the RF paths as long as no DC voltageis applied. The part can operate over the temperature range of-30 C to +85 C.
Request a Quote Datasheet
Description
The SKY53754-11 is a highly integrated LNA filter module thatenables users to support new 5G New Radio (NR) bands in the3.3 to 4.2 GHz and 4.4 to 5.0 GHz frequency ranges. It utilizesthe latest advanced SOI process technologies to achieve leadinghigh-bandwidt h, low noise figure (NF) LNA performance in a smallpackage footprint. It also integrates all the required filtering toattenuate unwanted out-of-band blockers in adjacent and far-outfrequency bands while maintaining very low insertion loss (IL)performance in the pass-band frequencies. The SKY53754-11 ispart of our Sky5 product portfolio. The SKY53754-11 is packaged in a small 2.8 x 2.6 x 0.7 mm(max), 21-lead surface-mount package. No external DC blockingcapacitors are required on the RF paths as long as no DC voltageis applied. The part can operate over the temperature range of-30 C to +85 C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and mmW Front End Module - SKY53754-11 - Richardson RFPD
Downers Grove, IL, United States
RF and mmW Front End Module
SKY53754-11
RF and mmW Front End Module SKY53754-11
The SKY53754-11 is a highly integrated LNA filter module thatenables users to support new 5G New Radio (NR) bands in the3.3 to 4.2 GHz and 4.4 to 5.0 GHz frequency ranges. It utilizesthe latest advanced SOI process technologies to achieve leadinghigh-bandwidt h, low noise figure (NF) LNA performance in a smallpackage footprint. It also integrates all the required filtering toattenuate unwanted out-of-band blockers in adjacent and far-outfrequency bands while maintaining very low insertion loss (IL)performance in the pass-band frequencies. The SKY53754-11 ispart of our Sky5 product portfolio. The SKY53754-11 is packaged in a small 2.8 x 2.6 x 0.7 mm(max), 21-lead surface-mount package. No external DC blockingcapacitors are required on the RF paths as long as no DC voltageis applied. The part can operate over the temperature range of-30 C to +85 C.

The SKY53754-11 is a highly integrated LNA filter module thatenables users to support new 5G New Radio (NR) bands in the3.3 to 4.2 GHz and 4.4 to 5.0 GHz frequency ranges. It utilizesthe latest advanced SOI process technologies to achieve leadinghigh-bandwidth, low noise figure (NF) LNA performance in a smallpackage footprint. It also integrates all the required filtering toattenuate unwanted out-of-band blockers in adjacent and far-outfrequency bands while maintaining very low insertion loss (IL)performance in the pass-band frequencies. The SKY53754-11 ispart of our Sky5 product portfolio.

The SKY53754-11 is packaged in a small 2.8 x 2.6 x 0.7 mm(max), 21-lead surface-mount package. No external DC blockingcapacitors are required on the RF paths as long as no DC voltageis applied. The part can operate over the temperature range of-30 C to +85 C.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number SKY53754-11
Product Name RF and mmW Front End Module
Device Type Front End
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
SN54LS640-SP Octal Bus Transceivers - 5962-8416101VRA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Power Switch ICs - 277016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type WLCSP; WLCSP-20-P1
Pins 20 #
View Details