Skyworks Solutions, Inc. RF Front End (LNA + PA) SKY66115-11

Description
RF Front End 470MHz ~ 510MHz 16-MCM (4x4)
Request a Quote Datasheet
Description
RF Front End 470MHz ~ 510MHz 16-MCM (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - 863-1804-2-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
863-1804-2-ND
RF Front End (LNA + PA) 863-1804-2-ND
RF Front End 470MHz ~ 510MHz 16-MCM (4x4)

RF Front End 470MHz ~ 510MHz 16-MCM (4x4)

Buy Now Datasheet
RF Front End (LNA + PA) - 863-1804-1-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
863-1804-1-ND
RF Front End (LNA + PA) 863-1804-1-ND
RF Front End 470MHz ~ 510MHz 16-MCM (4x4)

RF Front End 470MHz ~ 510MHz 16-MCM (4x4)

Buy Now Datasheet
RF and mmW Front End Module - SKY66115-11 - Richardson RFPD
Downers Grove, IL, United States
RF and mmW Front End Module
SKY66115-11
RF and mmW Front End Module SKY66115-11
The SKY66115-11 is a highly integrated front-end module (FEM) designed for range extension and smart metering applications in the 400 to 510 MHz range. The device is provided in a 4 x 4 mm, 16-pin MCM package.

The SKY66115-11 is a highly integrated front-end module (FEM) designed for range extension and smart metering applications in the 400 to 510 MHz range.

The device is provided in a 4 x 4 mm, 16-pin MCM package.

Supplier's Site Datasheet
RF Front End (LNA + PA) - SKY66115-11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Front End (LNA + PA)
SKY66115-11
RF Front End (LNA + PA) SKY66115-11
RF Front End 470MHz ~ 510MHz 16-MCM (4x4)

RF Front End 470MHz ~ 510MHz 16-MCM (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 863-1804-2-ND SKY66115-11 SKY66115-11
Product Name RF Front End (LNA + PA) RF and mmW Front End Module RF Front End (LNA + PA)
Device Type Front End Front End Front End
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS32FM/B - Rochester Electronics
Rochester Electronics
Specs
Technology RS422
Package Type CFP16
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260845-SI3050-E1-GM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Hex inverting Schmitt trigger - 74AHC14BQ/GX - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details