The SKYA21043 is a highly integrated, 5 GHz front-end module(FEM) incorporating a 5 GHz single-pole, double-throw (SPDT)transmit/recei
The LNA and PA disable functions ensure low leakage current inthe off mode. An integrated logarithmic power detector isincluded to provide closed-loop power control over 20 dB ofdynamic range.
The device is provided in a compact, 24-pin 3 x 5 mmconformally shielded Land Grid Array (LGA) package, which mayreduce the front-end board space by more than 50 percent.
RF Front End 5.85GHz ~ 5.925GHz 802.11p 24-LGA (3x5)
RF Front End 5.85GHz ~ 5.925GHz 802.11p 24-LGA (3x5)
RF Front End 5.85GHz ~ 5.925GHz 802.11p 24-LGA (3x5)
RF Front End 5.85GHz ~ 5.925GHz 802.11p 24-LGA (3x5)
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SKYA21043 | 863-SKYA21043TR-ND | SKYA21043 |
| Product Name | RF and mmW Front End Module | RF Front End (LNA + PA) | RF Front End (LNA + PA) |
| Device Type | Front End | Front End | Front End |