NXP Semiconductors RF and mmW Front End Module WLAN7207HY

Description
The WLAN7207H is a WLAN 2.4 GHz RF front-end IC in a 2.4 mm x 2.0 mm HFCPLGA18 package. The WLAN7207H device is designed for Wi-Fi 6 applications. It includes a transmit amplifier with directional coupler, a low-noise receive amplifier and a transmit/receive switch with a Bluetooth channel. The power amplifier supports 3 different TX gain modes to improve power efficiency. The device is fully matched to 50 Ohm and integrates harmonic and out of band filtering which minimizes the external component count.
Request a Quote
Description
The WLAN7207H is a WLAN 2.4 GHz RF front-end IC in a 2.4 mm x 2.0 mm HFCPLGA18 package. The WLAN7207H device is designed for Wi-Fi 6 applications. It includes a transmit amplifier with directional coupler, a low-noise receive amplifier and a transmit/receive switch with a Bluetooth channel. The power amplifier supports 3 different TX gain modes to improve power efficiency. The device is fully matched to 50 Ohm and integrates harmonic and out of band filtering which minimizes the external component count.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF and mmW Front End Module
WLAN7207HY
RF and mmW Front End Module WLAN7207HY
The WLAN7207H is a WLAN 2.4 GHz RF front-end IC in a 2.4 mm x 2.0 mm HFCPLGA18 package. The WLAN7207H device is designed for Wi-Fi 6 applications. It includes a transmit amplifier with directional coupler, a low-noise receive amplifier and a transmit/receive switch with a Bluetooth channel. The power amplifier supports 3 different TX gain modes to improve power efficiency. The device is fully matched to 50 Ohm and integrates harmonic and out of band filtering which minimizes the external component count.

The WLAN7207H is a WLAN 2.4 GHz RF front-end IC in a 2.4 mm x 2.0 mm HFCPLGA18 package. The WLAN7207H device is designed for Wi-Fi 6 applications.

It includes a transmit amplifier with directional coupler, a low-noise receive amplifier and a transmit/receive switch with a Bluetooth channel. The power amplifier supports 3 different TX gain modes to improve power efficiency.

The device is fully matched to 50 Ohm and integrates harmonic and out of band filtering which minimizes the external component count.

Supplier's Site
RF Front End (LNA + PA) - WLAN7207HY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Front End (LNA + PA)
WLAN7207HY
RF Front End (LNA + PA) WLAN7207HY
RF Front End 2.4GHz WLAN 18-HWFLGA (2x2.4)

RF Front End 2.4GHz WLAN 18-HWFLGA (2x2.4)

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number WLAN7207HY WLAN7207HY
Product Name RF and mmW Front End Module RF Front End (LNA + PA)
Device Type Front End Front End
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4291SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Interface module - 704-2003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 2914PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
View Details