Skyworks Solutions, Inc. RF Front End (LNA + PA) SKY65723-11

Description
GPS GNSS LNA MODULE, SPFS FILTER
Request a Quote Datasheet
Description
GPS GNSS LNA MODULE, SPFS FILTER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - 863-SKY65723-11-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
863-SKY65723-11-ND
RF Front End (LNA + PA) 863-SKY65723-11-ND
GPS GNSS LNA MODULE, SPFS FILTER

GPS GNSS LNA MODULE, SPFS FILTER

Buy Now Datasheet
RF and mmW Front End Module - SKY65723-11 - Richardson RFPD
Downers Grove, IL, United States
RF and mmW Front End Module
SKY65723-11
RF and mmW Front End Module SKY65723-11
The SKY65723-11 is a front-end module (FEM) with an integrated low-noise amplifier (LNA) and pre-filter designed for Global Positioning System/Global Navigation Satellite System/Beidou Navigation Satellite System (GPS/GNSS/BDS) receiver applications. The device provides high linearity, excellent gain, a high 1 dB input compression point (IP1dB), and a superior noise figure (NF). The pre-filter provides the low in-band insertion loss and integrated notch filtering for excellent rejections of the cellular, PCS, and WLAN frequency bands. The SKY65723-11 uses surface-mount technology (SMT) in the form of a 1.7 x 2.3 mm Multi-Chip Module (MCM) package, which allows for a highly manufacturable and low-cost solution. An additional filter is incorporated in the SKY65723-11 to improve performance in the presence of a Band 13 blocker.

The SKY65723-11 is a front-end module (FEM) with an integrated low-noise amplifier (LNA) and pre-filter designed for Global Positioning System/Global Navigation Satellite System/Beidou Navigation Satellite System (GPS/GNSS/BDS) receiver applications. The device provides high linearity, excellent gain, a high 1 dB input compression point (IP1dB), and a superior noise figure (NF).

The pre-filter provides the low in-band insertion loss and integrated notch filtering for excellent rejections of the cellular, PCS, and WLAN frequency bands. The SKY65723-11 uses surface-mount technology (SMT) in the form of a 1.7 x 2.3 mm Multi-Chip Module (MCM) package, which allows for a highly manufacturable and low-cost solution.

An additional filter is incorporated in the SKY65723-11 to improve performance in the presence of a Band 13 blocker.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category IC Interfaces IC Interfaces
Product Number 863-SKY65723-11-ND SKY65723-11
Product Name RF Front End (LNA + PA) RF and mmW Front End Module
Device Type Front End Front End
Unlock Full Specs
to access all available technical data

Similar Products

 - 2914FM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP40
View Details
Interface module - 289-965 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4632TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
Interface - Controllers - CG8972AFT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers