IC FRONT END MOD 5GHZ 16QFN
IC FRONT END MOD 5GHZ 16QFN
RF Front End 5GHz 802.11ac 16-QFN (2.5x2.5)
The SKY85717-11 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for mobile/portable 802.11ac applications and systems.
An enable/disable function is included that allows power savings during off mode. An integrated power detector with 20 dB of dynamic range is included to provide closed-loop power control within the system.
The device is provided in a compact, 16-pin 2.5 x 2.5 x 0.4 mm Quad Flat No-Lead (QFN) package.
RF Front End 5GHz 802.11ac 16-QFN (2.5x2.5)
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 863-SKY85717-11DKR-ND | SKY85717-11 | SKY85717-11 |
| Product Name | RF Front End (LNA + PA) | RF and mmW Front End Module | RF Front End (LNA + PA) |
| Device Type | Front End | Front End | Front End |