Skyworks Solutions, Inc. RF and mmW Front End Module SKY85309-11

Description
The SKY85309-11 is a highly integrated, 2 GHz front-end module (FEM) incorporating a 2 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 2 GHz low-noise amplifier (LNA) with bypass, and a 2 GHz power amplifier (PA) intended for high-power 802.11ac applications and systems. The LNA and PA disable functions ensure low leakage current in off mode. An integrated power detector is included to provide closed-loop power control within the system. The device is provided in a compact, 24-pin 3 x 5 mm Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet
Description
The SKY85309-11 is a highly integrated, 2 GHz front-end module (FEM) incorporating a 2 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 2 GHz low-noise amplifier (LNA) with bypass, and a 2 GHz power amplifier (PA) intended for high-power 802.11ac applications and systems. The LNA and PA disable functions ensure low leakage current in off mode. An integrated power detector is included to provide closed-loop power control within the system. The device is provided in a compact, 24-pin 3 x 5 mm Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and mmW Front End Module - SKY85309-11 - Richardson RFPD
Downers Grove, IL, United States
RF and mmW Front End Module
SKY85309-11
RF and mmW Front End Module SKY85309-11
The SKY85309-11 is a highly integrated, 2 GHz front-end module (FEM) incorporating a 2 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 2 GHz low-noise amplifier (LNA) with bypass, and a 2 GHz power amplifier (PA) intended for high-power 802.11ac applications and systems. The LNA and PA disable functions ensure low leakage current in off mode. An integrated power detector is included to provide closed-loop power control within the system. The device is provided in a compact, 24-pin 3 x 5 mm Quad Flat No-Lead (QFN) package.

The SKY85309-11 is a highly integrated, 2 GHz front-end module (FEM) incorporating a 2 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 2 GHz low-noise amplifier (LNA) with bypass, and a 2 GHz power amplifier (PA) intended for high-power 802.11ac applications and systems.

The LNA and PA disable functions ensure low leakage current in off mode. An integrated power detector is included to provide closed-loop power control within the system.

The device is provided in a compact, 24-pin 3 x 5 mm Quad Flat No-Lead (QFN) package.

Supplier's Site Datasheet
RF Front End (LNA + PA) - 863-2012-6-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
863-2012-6-ND
RF Front End (LNA + PA) 863-2012-6-ND
RF Front End 2.4GHz ~ 2.5GHz 802.11a/n/ac 24-QFN (3x5)

RF Front End 2.4GHz ~ 2.5GHz 802.11a/n/ac 24-QFN (3x5)

Buy Now Datasheet
RF Front End (LNA + PA) - 863-2012-1-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
863-2012-1-ND
RF Front End (LNA + PA) 863-2012-1-ND
RF Front End 2.4GHz ~ 2.5GHz 802.11a/n/ac 24-QFN (3x5)

RF Front End 2.4GHz ~ 2.5GHz 802.11a/n/ac 24-QFN (3x5)

Buy Now Datasheet
RF Front End (LNA + PA) - 863-2012-2-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
863-2012-2-ND
RF Front End (LNA + PA) 863-2012-2-ND
RF Front End 2.4GHz ~ 2.5GHz 802.11a/n/ac 24-QFN (3x5)

RF Front End 2.4GHz ~ 2.5GHz 802.11a/n/ac 24-QFN (3x5)

Buy Now Datasheet
RF Front End (LNA + PA) - SKY85309-11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Front End (LNA + PA)
SKY85309-11
RF Front End (LNA + PA) SKY85309-11
RF Front End 2.4GHz ~ 2.5GHz 802.11a/n/ac 24-QFN (3x5)

RF Front End 2.4GHz ~ 2.5GHz 802.11a/n/ac 24-QFN (3x5)

Buy Now

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SKY85309-11 863-2012-6-ND SKY85309-11
Product Name RF and mmW Front End Module RF Front End (LNA + PA) RF Front End (LNA + PA)
Device Type Front End Front End Front End
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Display Drivers - A4401KLTR-T - 858949-A4401KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
Human Machine Interface (HMI) - 762-5306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 26LS34PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
Line Interface ICs - 1899729P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Receiver, Line Driver, Driver, Converter
Features RoHS
View Details