The WLAN7207C is a WLAN 5 GHz - 7 GHz RF front-end IC in a 2 mm x 2 mm HWFLGA16 package.
The WLAN7207C is designed for Wi-Fi 6E applications. It includes a power amplifier with directional coupler, a low noise receive amplifier (LNA) and a single pole double throw (SPDT) switch. The WLAN7207C also includes coexistence filters for both transmit and receive channels.
The device is matched to 50 Ohm and integrates harmonic and out of band filtering which minimizes the layout area in the application.
| Richardson RFPD | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | WLAN7207CY |
| Product Name | RF and mmW Front End Module |
| Device Type | Front End |