Skyworks Solutions, Inc. RF Front End (LNA + PA) SKY66118-11

Description
RF Front End 2.4GHz ~ 2.483GHz Bluetooth, Thread, Zigbee® 18-MCM (2.6x2.4)
Request a Quote Datasheet
Description
RF Front End 2.4GHz ~ 2.483GHz Bluetooth, Thread, Zigbee® 18-MCM (2.6x2.4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - 863-SKY66118-11CT-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
863-SKY66118-11CT-ND
RF Front End (LNA + PA) 863-SKY66118-11CT-ND
RF Front End 2.4GHz ~ 2.483GHz Bluetooth, Thread, Zigbee® 18-MCM (2.6x2.4)

RF Front End 2.4GHz ~ 2.483GHz Bluetooth, Thread, Zigbee® 18-MCM (2.6x2.4)

Buy Now Datasheet
RF Front End (LNA + PA) - 863-SKY66118-11DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
863-SKY66118-11DKR-ND
RF Front End (LNA + PA) 863-SKY66118-11DKR-ND
RF Front End 2.4GHz ~ 2.483GHz Bluetooth, Thread, Zigbee® 18-MCM (2.6x2.4)

RF Front End 2.4GHz ~ 2.483GHz Bluetooth, Thread, Zigbee® 18-MCM (2.6x2.4)

Buy Now Datasheet
RF Front End (LNA + PA) - 863-SKY66118-11TR-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
863-SKY66118-11TR-ND
RF Front End (LNA + PA) 863-SKY66118-11TR-ND
RF Front End 2.4GHz ~ 2.483GHz Bluetooth, Thread, Zigbee® 18-MCM (2.6x2.4)

RF Front End 2.4GHz ~ 2.483GHz Bluetooth, Thread, Zigbee® 18-MCM (2.6x2.4)

Buy Now Datasheet
RF and mmW Front End Module - SKY66118-11 - Richardson RFPD
Downers Grove, IL, United States
RF and mmW Front End Module
SKY66118-11
RF and mmW Front End Module SKY66118-11
The SKY66118-11 is a high-performance, fully integrated RF front-end module (FEM) designed for Bluetooth, Zigbee, and Thread applications. The SKY66118-11 is designed for ease of use and maximum flexibility. The device integrates a +20 dBm power amplifier, RF switches, output matching, and harmonic filtering. Using simple 2-pin GPIO control, the FEM supports three modes of operation (transmit mode, bypass mode, and an ALL OFF sleep mode). The output power can also be externally adjusted through the VCTRL pin. A low transmit current consumption and operation over a wide supply range enable the FEM to be used with a direct battery connection, supporting a wide range of battery discharge voltages. The SKY66118-11 is provided in a small, 18-pin, 2.6 mm x 2.4 mm Multi-Chip Module (MCM) package.

The SKY66118-11 is a high-performance, fully integrated RF front-end module (FEM) designed for Bluetooth, Zigbee, and Thread applications.

The SKY66118-11 is designed for ease of use and maximum flexibility. The device integrates a +20 dBm power amplifier, RF switches, output matching, and harmonic filtering. Using simple 2-pin GPIO control, the FEM supports three modes of operation (transmit mode, bypass mode, and an ALL OFF sleep mode). The output power can also be externally adjusted through the VCTRL pin.

A low transmit current consumption and operation over a wide supply range enable the FEM to be used with a direct battery connection, supporting a wide range of battery discharge voltages. The SKY66118-11 is provided in a small, 18-pin, 2.6 mm x 2.4 mm Multi-Chip Module (MCM) package.

Supplier's Site Datasheet
RF Front End (LNA + PA) - SKY66118-11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Front End (LNA + PA)
SKY66118-11
RF Front End (LNA + PA) SKY66118-11
RF Front End 2.4GHz ~ 2.483GHz Bluetooth, Thread, Zigbee® 18-MCM (2.6x2.4)

RF Front End 2.4GHz ~ 2.483GHz Bluetooth, Thread, Zigbee® 18-MCM (2.6x2.4)

Buy Now

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 863-SKY66118-11CT-ND SKY66118-11 SKY66118-11
Product Name RF Front End (LNA + PA) RF and mmW Front End Module RF Front End (LNA + PA)
Device Type Front End Front End Front End
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 704-74AHCT126PW118 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
Interface Transceiver IC - 722-SI2404-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4532SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-708 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details