NXP Semiconductors RF and mmW Front End Module WLAN7202CCZ

Description
The WLAN7202C is a WLAN RF front-end IC available in a 2 mm x 2 mm HWFLGA16package. The WLAN7202C is designed for Wi-Fi 6E applications. It includes a power amplifier with logarithmic power detector, a low noise receive amplifier (LNA) and a single pole double throw (SPDT) switch. The WLAN7202C also includes coexistence filters for both transmit and receive channels. The device is matched to 50 Ohm and integrates harmonic and out of band filtering which minimizes the layout area in the application.
Request a Quote
Description
The WLAN7202C is a WLAN RF front-end IC available in a 2 mm x 2 mm HWFLGA16package. The WLAN7202C is designed for Wi-Fi 6E applications. It includes a power amplifier with logarithmic power detector, a low noise receive amplifier (LNA) and a single pole double throw (SPDT) switch. The WLAN7202C also includes coexistence filters for both transmit and receive channels. The device is matched to 50 Ohm and integrates harmonic and out of band filtering which minimizes the layout area in the application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF and mmW Front End Module - WLAN7202CCZ - Richardson RFPD
Downers Grove, IL, United States
RF and mmW Front End Module
WLAN7202CCZ
RF and mmW Front End Module WLAN7202CCZ
The WLAN7202C is a WLAN RF front-end IC available in a 2 mm x 2 mm HWFLGA16package. The WLAN7202C is designed for Wi-Fi 6E applications. It includes a power amplifier with logarithmic power detector, a low noise receive amplifier (LNA) and a single pole double throw (SPDT) switch. The WLAN7202C also includes coexistence filters for both transmit and receive channels. The device is matched to 50 Ohm and integrates harmonic and out of band filtering which minimizes the layout area in the application.

The WLAN7202C is a WLAN RF front-end IC available in a 2 mm x 2 mm HWFLGA16package.

The WLAN7202C is designed for Wi-Fi 6E applications. It includes a power amplifier with logarithmic power detector, a low noise receive amplifier (LNA) and a single pole double throw (SPDT) switch. The WLAN7202C also includes coexistence filters for both transmit and receive channels.

The device is matched to 50 Ohm and integrates harmonic and out of band filtering which minimizes the layout area in the application.

Supplier's Site
RF Front End (LNA + PA) - WLAN7202CCZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Front End (LNA + PA)
WLAN7202CCZ
RF Front End (LNA + PA) WLAN7202CCZ
RF Front End

RF Front End

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number WLAN7202CCZ WLAN7202CCZ
Product Name RF and mmW Front End Module RF Front End (LNA + PA)
Device Type Front End Front End
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 710-CY7B933-SXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details