The SKY66113-11 is a high-performance, fully integrated RF front-end module (FEM) designed for Bluetooth Low Energy/Bluetooth Smart, 802.15.4, and Zigbee applications.
The SKY66113-11 is designed for ease of use and maximum flexibility. The device integrates a high-gain, low-noise LNA, transmit bypass path, and digital controls compatible with 1.6 V to 3.6 V CMOS levels.
The RF blocks operate over a wide supply voltage range from 1.7 V to 3.6 V that allows the SKY66113-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve.
| Richardson RFPD | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | SKY66113-11 |
| Product Name | RF and mmW Front End Module |
| Device Type | Front End |