Skyworks Solutions, Inc. RF and mmW Front End Module SKY66420-11

Description
The SKY66420-11 is a high-performance, highly integrated RF front-end module designed for high-power Industrial, Scientific, Medical (ISM) band applications operating in the 860 to 930 MHz frequency range. The SKY66420-11 is designed for ease of use and maximum flexibility with fully matched 50 Ohm TX (or TX_ALT) and RX inputs and antenna outputs, and digital controls compatible with 1.6 to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 2.0 to 4.8 V allowing the SKY66420-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY66420-11 is packaged in a 16-pin, 3.0 x 3.0 x 0.75 mm Multi-Chip Module (MCM) package.
Request a Quote Datasheet
Description
The SKY66420-11 is a high-performance, highly integrated RF front-end module designed for high-power Industrial, Scientific, Medical (ISM) band applications operating in the 860 to 930 MHz frequency range. The SKY66420-11 is designed for ease of use and maximum flexibility with fully matched 50 Ohm TX (or TX_ALT) and RX inputs and antenna outputs, and digital controls compatible with 1.6 to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 2.0 to 4.8 V allowing the SKY66420-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY66420-11 is packaged in a 16-pin, 3.0 x 3.0 x 0.75 mm Multi-Chip Module (MCM) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and mmW Front End Module - SKY66420-11 - Richardson RFPD
Downers Grove, IL, United States
RF and mmW Front End Module
SKY66420-11
RF and mmW Front End Module SKY66420-11
The SKY66420-11 is a high-performance, highly integrated RF front-end module designed for high-power Industrial, Scientific, Medical (ISM) band applications operating in the 860 to 930 MHz frequency range. The SKY66420-11 is designed for ease of use and maximum flexibility with fully matched 50 Ohm TX (or TX_ALT) and RX inputs and antenna outputs, and digital controls compatible with 1.6 to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 2.0 to 4.8 V allowing the SKY66420-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY66420-11 is packaged in a 16-pin, 3.0 x 3.0 x 0.75 mm Multi-Chip Module (MCM) package.

The SKY66420-11 is a high-performance, highly integrated RF front-end module designed for high-power Industrial, Scientific, Medical (ISM) band applications operating in the 860 to 930 MHz frequency range.

The SKY66420-11 is designed for ease of use and maximum flexibility with fully matched 50 Ohm TX (or TX_ALT) and RX inputs and antenna outputs, and digital controls compatible with 1.6 to 3.6 V CMOS levels.

The RF blocks operate over a wide supply voltage range from 2.0 to 4.8 V allowing the SKY66420-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve.

The SKY66420-11 is packaged in a 16-pin, 3.0 x 3.0 x 0.75 mm Multi-Chip Module (MCM) package.

Supplier's Site Datasheet
RF Front End (LNA + PA) - 863-2028-1-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
863-2028-1-ND
RF Front End (LNA + PA) 863-2028-1-ND
RF Front End 860MHz ~ 930MHz General Purpose 16-MCM (3x3)

RF Front End 860MHz ~ 930MHz General Purpose 16-MCM (3x3)

Buy Now Datasheet
RF Front End (LNA + PA) - 863-2028-6-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
863-2028-6-ND
RF Front End (LNA + PA) 863-2028-6-ND
RF Front End 860MHz ~ 930MHz General Purpose 16-MCM (3x3)

RF Front End 860MHz ~ 930MHz General Purpose 16-MCM (3x3)

Buy Now Datasheet
RF Front End (LNA + PA) - 863-2028-2-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
863-2028-2-ND
RF Front End (LNA + PA) 863-2028-2-ND
RF Front End 860MHz ~ 930MHz General Purpose 16-MCM (3x3)

RF Front End 860MHz ~ 930MHz General Purpose 16-MCM (3x3)

Buy Now Datasheet
RF Front End (LNA + PA) - SKY66420-11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Front End (LNA + PA)
SKY66420-11
RF Front End (LNA + PA) SKY66420-11
RF Front End 860MHz ~ 930MHz General Purpose 16-MCM (3x3)

RF Front End 860MHz ~ 930MHz General Purpose 16-MCM (3x3)

Buy Now

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SKY66420-11 863-2028-1-ND SKY66420-11
Product Name RF and mmW Front End Module RF Front End (LNA + PA) RF Front End (LNA + PA)
Device Type Front End Front End Front End
Unlock Full Specs
to access all available technical data

Similar Products

Serial interface - Serial Interface RS-232/485 - 753-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Universal Bus Functions - 74ALVC162334ADGG:1 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details