MACOM Multi-Function Transceiver XU1006-BD-000V

Description
35.0-42.0 GHz GaAs MMIC Transmitter. XU1006-V is an integrated multifunction chip which provides 25 dB of linear gain control across the band. The MMIC has a +17.0 dBm output third order intercept across the band. This device is a balanced, resistive pHEMT mixer followed by a series of cascaded gain and attenuator stages. The device also includes an integrated LO doubler and LO buffer amplifier which make the provision of the LO easier than for fundamental mixers at these frequencies. I and Q mixer inputs are provided and an external 90 degree hybrid is required to select the desired sideband. This MMIC uses GaAs PHEMT device model technology, and is based upon electron beam lithography to ensure high repeatability and uniformity. The chip has surface passivation to protect and provide a rugged part with backside via holes and gold metallization to allow either a conductive epoxy or eutectic solder die attach process. This device is well suited for Millimeter-wave Point-to-Point Radio, LMDS, SATCOM and VSAT applications.
Request a Quote Datasheet
Description
35.0-42.0 GHz GaAs MMIC Transmitter. XU1006-V is an integrated multifunction chip which provides 25 dB of linear gain control across the band. The MMIC has a +17.0 dBm output third order intercept across the band. This device is a balanced, resistive pHEMT mixer followed by a series of cascaded gain and attenuator stages. The device also includes an integrated LO doubler and LO buffer amplifier which make the provision of the LO easier than for fundamental mixers at these frequencies. I and Q mixer inputs are provided and an external 90 degree hybrid is required to select the desired sideband. This MMIC uses GaAs PHEMT device model technology, and is based upon electron beam lithography to ensure high repeatability and uniformity. The chip has surface passivation to protect and provide a rugged part with backside via holes and gold metallization to allow either a conductive epoxy or eutectic solder die attach process. This device is well suited for Millimeter-wave Point-to-Point Radio, LMDS, SATCOM and VSAT applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Transceiver - XU1006-BD-000V - Richardson RFPD
Downers Grove, IL, United States
Multi-Function Transceiver
XU1006-BD-000V
Multi-Function Transceiver XU1006-BD-000V
35.0-42.0 GHz GaAs MMIC Transmitter. XU1006-V is an integrated multifunction chip which provides 25 dB of linear gain control across the band. The MMIC has a +17.0 dBm output third order intercept across the band. This device is a balanced, resistive pHEMT mixer followed by a series of cascaded gain and attenuator stages. The device also includes an integrated LO doubler and LO buffer amplifier which make the provision of the LO easier than for fundamental mixers at these frequencies. I and Q mixer inputs are provided and an external 90 degree hybrid is required to select the desired sideband. This MMIC uses GaAs PHEMT device model technology, and is based upon electron beam lithography to ensure high repeatability and uniformity. The chip has surface passivation to protect and provide a rugged part with backside via holes and gold metallization to allow either a conductive epoxy or eutectic solder die attach process. This device is well suited for Millimeter-wave Point-to-Point Radio, LMDS, SATCOM and VSAT applications.

35.0-42.0 GHz GaAs MMIC Transmitter. XU1006-V is an integrated multifunction chip which provides 25 dB of linear gain control across the band. The MMIC has a +17.0 dBm output third order intercept across the band. This device is a balanced, resistive pHEMT mixer followed by a series of cascaded gain and attenuator stages. The device also includes an integrated LO doubler and LO buffer amplifier which make the provision of the LO easier than for fundamental mixers at these frequencies. I and Q mixer inputs are provided and an external 90 degree hybrid is required to select the desired sideband. This MMIC uses GaAs PHEMT device model technology, and is based upon electron beam lithography to ensure high repeatability and uniformity. The chip has surface passivation to protect and provide a rugged part with backside via holes and gold metallization to allow either a conductive epoxy or eutectic solder die attach process. This device is well suited for Millimeter-wave Point-to-Point Radio, LMDS, SATCOM and VSAT applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number XU1006-BD-000V
Product Name Multi-Function Transceiver
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4506SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Serial interface - Serial Interface RS-485 - 753-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3018-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers