The WLAN7204H is a WLAN 2.4 GHz RF front-end IC in a 2.4 mm x 2.0 mm HFCPLGA18 package.
The WLAN7204H device is designed for Wi-Fi 6 applications. It includes a power amplifier with logarithmic power detector, a low noise receive amplifier and a transmit/ receive switch with a Bluetooth channel. The power amplifier supports 3 different Tx gain modes to improve power efficiency.
The device is fully matched to 50 Ohm and integrates harmonic and out of band filtering which minimizes the external component count.
RF Front End 2.4GHz WLAN 18-HWFLGA (2.4x2)
| Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | WLAN7204HMP | WLAN7204HMP |
| Product Name | RF and mmW Front End Module | RF Front End (LNA + PA) |
| Device Type | Front End | Front End |