Skyworks Solutions, Inc. RF and mmW Front End Module SKY66122-11B

Description
The SKY66122-11 is a high-performance, highly integrated RFfront-end module (FEM) designed for high-power Industrial,Scientifi c, Medical (ISM) band, Wi-SUN, and other IOT applicationsoperatin g in the 863 to 928 MHz frequency range.The SKY66122-11 is designed for ease of use and maximumflexibility with fully matched, 50 Ohm RF input and output, anddigital controls compatible with 1.6 to 3.6 V CMOS levels.The RF blocks operate over a wide supply voltage range from3.0 to 5.0 V that allows the SKY66122-11 to be used in batterypowered applications over a wide spectrum of the batterydischarge curve. The SKY66122-11 is packaged in a 36-pin, 6 x 6 x 0.9 mm(nominal) Multi-Chip Module (MCM), which allows for a highlymanufacturable , low-cost solution.
Request a Quote Datasheet
Description
The SKY66122-11 is a high-performance, highly integrated RFfront-end module (FEM) designed for high-power Industrial,Scientifi c, Medical (ISM) band, Wi-SUN, and other IOT applicationsoperatin g in the 863 to 928 MHz frequency range.The SKY66122-11 is designed for ease of use and maximumflexibility with fully matched, 50 Ohm RF input and output, anddigital controls compatible with 1.6 to 3.6 V CMOS levels.The RF blocks operate over a wide supply voltage range from3.0 to 5.0 V that allows the SKY66122-11 to be used in batterypowered applications over a wide spectrum of the batterydischarge curve. The SKY66122-11 is packaged in a 36-pin, 6 x 6 x 0.9 mm(nominal) Multi-Chip Module (MCM), which allows for a highlymanufacturable , low-cost solution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF and mmW Front End Module
SKY66122-11B
RF and mmW Front End Module SKY66122-11B
The SKY66122-11 is a high-performance, highly integrated RFfront-end module (FEM) designed for high-power Industrial,Scientifi c, Medical (ISM) band, Wi-SUN, and other IOT applicationsoperatin g in the 863 to 928 MHz frequency range.The SKY66122-11 is designed for ease of use and maximumflexibility with fully matched, 50 Ohm RF input and output, anddigital controls compatible with 1.6 to 3.6 V CMOS levels.The RF blocks operate over a wide supply voltage range from3.0 to 5.0 V that allows the SKY66122-11 to be used in batterypowered applications over a wide spectrum of the batterydischarge curve. The SKY66122-11 is packaged in a 36-pin, 6 x 6 x 0.9 mm(nominal) Multi-Chip Module (MCM), which allows for a highlymanufacturable , low-cost solution.

The SKY66122-11 is a high-performance, highly integrated RFfront-end module (FEM) designed for high-power Industrial,Scientific, Medical (ISM) band, Wi-SUN, and other IOT applicationsoperating in the 863 to 928 MHz frequency range.The SKY66122-11 is designed for ease of use and maximumflexibility with fully matched, 50 Ohm RF input and output, anddigital controls compatible with 1.6 to 3.6 V CMOS levels.The RF blocks operate over a wide supply voltage range from3.0 to 5.0 V that allows the SKY66122-11 to be used in batterypowered applications over a wide spectrum of the batterydischarge curve. The SKY66122-11 is packaged in a 36-pin, 6 x 6 x 0.9 mm(nominal) Multi-Chip Module (MCM), which allows for a highlymanufacturable, low-cost solution.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number SKY66122-11B
Product Name RF and mmW Front End Module
Device Type Front End
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS31DM/B - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP
View Details
2 suppliers
Interface module - 289-575 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4216TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Controllers - ADM6992KX-AB-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
View Details
3 suppliers