Skyworks Solutions, Inc. RF and mmW Front End Module SKY66409-11

Description
The SKY66409-11 is a high-performance, fully integrated RF front-end module (FEM) designed for Zigbee, Thread, and Bluetooth (including low energy) applications. The SKY66409-11 is designed for ease of use and maximum flexibility. The device provides a power amplifier, low-noise amplifier, low-loss bypass path, transmit/receive switches, and digital controls compatible with 1.2 V to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 1.8 V to 3.6 V that allows the SKY66409-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY66409-11 is provided in a 1.25 mm x 1.7 mm x 0.35 mm, 12-pin Chip Scale Package (CSP).
Request a Quote Datasheet
Description
The SKY66409-11 is a high-performance, fully integrated RF front-end module (FEM) designed for Zigbee, Thread, and Bluetooth (including low energy) applications. The SKY66409-11 is designed for ease of use and maximum flexibility. The device provides a power amplifier, low-noise amplifier, low-loss bypass path, transmit/receive switches, and digital controls compatible with 1.2 V to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 1.8 V to 3.6 V that allows the SKY66409-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY66409-11 is provided in a 1.25 mm x 1.7 mm x 0.35 mm, 12-pin Chip Scale Package (CSP).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and mmW Front End Module - SKY66409-11 - Richardson RFPD
Downers Grove, IL, United States
RF and mmW Front End Module
SKY66409-11
RF and mmW Front End Module SKY66409-11
The SKY66409-11 is a high-performance, fully integrated RF front-end module (FEM) designed for Zigbee, Thread, and Bluetooth (including low energy) applications. The SKY66409-11 is designed for ease of use and maximum flexibility. The device provides a power amplifier, low-noise amplifier, low-loss bypass path, transmit/receive switches, and digital controls compatible with 1.2 V to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 1.8 V to 3.6 V that allows the SKY66409-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY66409-11 is provided in a 1.25 mm x 1.7 mm x 0.35 mm, 12-pin Chip Scale Package (CSP).

The SKY66409-11 is a high-performance, fully integrated RF front-end module (FEM) designed for Zigbee, Thread, and Bluetooth (including low energy) applications.

The SKY66409-11 is designed for ease of use and maximum flexibility. The device provides a power amplifier, low-noise amplifier, low-loss bypass path, transmit/receive switches, and digital controls compatible with 1.2 V to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 1.8 V to 3.6 V that allows the SKY66409-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve.

The SKY66409-11 is provided in a 1.25 mm x 1.7 mm x 0.35 mm, 12-pin Chip Scale Package (CSP).

Supplier's Site Datasheet
RF Front End (LNA + PA) - 863-SKY66409-11-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
863-SKY66409-11-ND
RF Front End (LNA + PA) 863-SKY66409-11-ND
RF FRONT END 2.4GHZ BLUETOOTH

RF FRONT END 2.4GHZ BLUETOOTH

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category IC Interfaces IC Interfaces
Product Number SKY66409-11 863-SKY66409-11-ND
Product Name RF and mmW Front End Module RF Front End (LNA + PA)
Device Type Front End Front End
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 276987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type DFN (PL)1010-4B
Pins 4 #
View Details
 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Telecom - SI3225-G-GQR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details