The SKY66411-11 is a high-performance, fully integrated RF front-end module (FEM) designed for Bluetooth (including low energy), Zigbee, and Thread applications.
The SKY66411-11 is designed for ease of use and maximum flexibility. The device provides a power amplifier, low-noise amplifier, low-loss bypass path, and transmit/receive switches.
The PA and LNA operate over wide supply voltage ranges allowing the SKY66411-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve.
| Richardson RFPD | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | SKY66411-11 |
| Product Name | RF and mmW Front End Module |
| Device Type | Front End |