The USB ULPI Transceiver (part number 66W2143) is a highly integrated device designed for Hi-Speed USB 2.0 applications, supporting data rates of up to 480 Mbps. It features integrated ESD protection circuits capable of withstanding up to ±15kV IEC Air Discharge and an Over-Voltage Protection circuit that safeguards the VBUS pin from continuous DC voltages up to 30V. The transceiver includes an integrated USB switch that maintains Hi-Speed electrical characteristics while enabling battery charging, audio connections, and USB data transfer. This device utilizes flexPWR® technology, making it suitable for battery-powered applications with a low current design and a sleep mode that minimizes power consumption. It operates with an I/O voltage range of 1.8V to 3.3V and includes an internal battery to 3.3V regulator. The USB3320 supports various clock frequencies and can operate with external reference clocks or an internal oscillator. The transceiver is compliant with the On-The-Go (OTG) protocol and supports headset audio mode, making it versatile for applications in networking, audio/video, medical devices, industrial computers, printers, and communication systems. It is housed in a compact 32-pin QFN package, suitable for space-constrained designs, and operates within an industrial temperature range of -40°C to +85°C.
Manufacturer: Microchip Technology
Win Source Part Number: 396480-USB3320C-EZK
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 1.8 V to 3.3 V
Alternative Parts (Cross-Reference): ISP1504ABS; USB3320C-EZK-TR; ISP1504ABS,157;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Microchip USB3320C-EZK Transceiver IC
Microchip USB3320C-EZK Transceiver IC
Microchip USB3320C-EZK Transceiver IC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC TRANSCEIVER HALF 1/1 32QFN Product overview: USB3320C-EZK from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3320C-EZK can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 32QFN
IC TRANSCEIVER HALF 1/1 32QFN
Transceiver USB 2.0 QFN-32-EP(5x5) USB ICs ROHS
USB ULPI TRANSCEIVER, 480MBPS, QFN-32; USB IC Type:USB PHY Transceiver; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:32Pins; Data Rate:480Mbps; No. of Ports:1 Port RoHS Compliant: Yes
USB Interface IC Hi-Speed USB 2.0 ESD +30V Vbus
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 396480-USB3320C-EZK | 7160468P | 7160468 | USB3320C-EZK | 710-USB3320C-EZK | USB3320C-EZK | USB3320C-EZK | USB3320C-EZK | 66W2143 | USB3320C-EZK |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - USB3320C-EZK | USB Interface ICs | USB Interface ICs | Interface - Transceiver | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | Communication Interface Chip/UART/485/232 >> USB ICs | Usb Ulpi Transceiver, 480Mbps, Qfn-32; Usb Ic Type Microchip | USB Interface IC |
| Device Type | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | Transceiver | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | Transceiver; UART | ||
| Supply Voltage | Other; 1.8 V ~ 3.3 V | Other; 1.8V ~ 3.3V | 3.3V; Other | Other; 1.8V ~ 3.3V | Other; 1.8V~3.3V | Other; 3V | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | 32-QFN (5x5) | QFNL; Qfn | Tray | 32-VFQFN Exposed Pad | QFNL | QFN | QFN-32 |