DigiKey Datasheets for Current Sensors
Current sensors measure AC and/or DC current levels. They receive current inputs and provide outputs as analog voltage signals, analog current levels, switches, or audible signals.
Current Sensors: Learn more
| Product Name | Notes |
|---|---|
| "Current Sensor ±11.25A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)" | |
| "Current Sensor ±22.5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)" | |
| "Current Sensor ±45A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)" | |
| "Current Sensor ±5.6A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)" | |
| "Current Sensor ±5.75A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)" | |
| "Current Sensor 1 Channel Hall Effect 8-SOIC (0.154"", 3.90mm Width)" | |
| "Current Sensor 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)" | |
| "Current Sensor 1 Channel Hall Effect Unidirectional 8-SOIC (0.154"", 3.90mm Width)" | |
| "Current Sensor 10A 1 Channel Magnetoresistive, Open Loop Bidirectional 14-DIP (0.400"", 10.16mm)" | |
| "Current Sensor 2000A 1 Channel Hall Effect, Differential 16-TSSOP (0.154"", 3.90mm Width)" | |
| "Current Sensor 20A 1 Channel Magnetoresistive, Open Loop Bidirectional 14-DIP (0.400"", 10.16mm)" | |
| 80ARMS 250KHZ HALL-EFFECT CURREN | |
| 80ARMS 500KHZ HALL-EFFECT CURREN | |
| AEC-Q100 QUALIFIED 80ARMS 500KHZ | |
| CURRENT SEN HALL EFFECT 10-SOIC | |
| CURRENT SEN HE -31A-65A 10-SOIC | |
| CURRENT SEN HE -62A-130A 10-SOIC | |
| CURRENT SEN SWITCH PG-SOT23-6-4 | |
| CURRENT SENS CONS & IND | |
| CURRENT SENSOR 120A PG-TISON-8-6 | |
| Current Sensor 2000A 1 Channel Hall Effect, Differential 6-PowerVDFN | |
| Current Sensor 25A 1 Channel Hall Effect, Differential Unidirectional 8-PowerTDFN | |
| Current Sensor 25A 1 Channel Hall Effect, Open Loop Unidirectional 8-PowerTDFN | |
| Current Sensor 50A 1 Channel Hall Effect, Differential Bidirectional 8-PowerTDFN | |
| Current Sensor 50A 1 Channel Hall Effect, Open Loop Unidirectional 8-PowerTDFN | |
| Current Sensor 5A 1 Channel Magnetoresistive, Open Loop Bidirectional 8-SMD, Gull Wing | |
| Current Sensor 75A 1 Channel Hall Effect, Open Loop Unidirectional 8-PowerTDFN | |
| Current Sensor Channel 8-PowerTDFN | |
| Current Sensor Channel | |
| CURRENT SENSOR HE 10-SOIC | |
| CURRENT SENSOR HE 11.25A 8-SOIC | |
| CURRENT SENSOR HE 120A 10-SOIC | |
| CURRENT SENSOR HE 12A 10-SOIC | |
| CURRENT SENSOR HE 16A 10-SOIC | |
| CURRENT SENSOR HE 22.5A 8-SOIC | |
| CURRENT SENSOR HE 24A 10-SOIC | |
| CURRENT SENSOR HE 32A 10-SOIC | |
| CURRENT SENSOR HE 45A 8-SOIC | |
| CURRENT SENSOR HE 48A 10-SOIC | |
| CURRENT SENSOR HE 5.6A 8-SOIC | |
| CURRENT SENSOR HE 60A 10-SOIC | |
| CURRENT SENSOR HE 8-SOIC | |
| CURRENT SENSOR HE 80A 10-SOIC | |
| CURRENT SENSOR HE 96A 10-SOIC | |
| CURRENT SENSOR HE PG-TDSO-16 | |
| CURRENT SENSOR HE PG-TISON-8-6 | |
| CURRENT SENSOR HE PG-VSON-6-4 | |
| SENSOR CURRENT MR 5A AC/DC | |
| SPEED & CURRENT SENSORS PG-TISON | |
| TLE4978R050W5OS0010X UMA1 | |
| TLE4978R060W5OS0010X UMA1 | |
| TLE5571AE06O5IS0001X UMA1 | |
| TLI5572AE06E1E0001XT SA1 | |
| TLI5572AE08E1E0001XT SA1 | |
| TLI5572AE12E1E0001XT SA1 | |
| TLI5572AE24E1E0001XT SA1 |
| << Prev |