Texas Instruments High-Performance Analog Current Sensors TMCS1101A3BQDT

Description
"Current Sensor ±11.25A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Current Sensor ±11.25A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 296-TMCS1101A3BQDTTR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor ±11.25A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor ±11.25A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 296-TMCS1101A3BQDTCT-ND - DigiKey
Thief River Falls, MN, United States
CURRENT SENSOR HE 11.25A 8-SOIC

CURRENT SENSOR HE 11.25A 8-SOIC

Buy Now Datasheet
Sensors, Transducers - Current Sensors - 1339492-TMCS1101A3BQDT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1339492-TMCS1101A3BQDT
Sensors, Transducers - Current Sensors 1339492-TMCS1101A3BQDT
Win Source Part Number: 1339492-TMCS1101A3BQ DT Category: Sensors, Transducers - Current Sensors Package: Tape & Reel Response Time: 6.5µs Standard Package: 250 Frequency: 80kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 6mA Number of Channels: 1 Sensitivity: 200mv/A For Measuring: AC/DC Sensor Type: Hall Effect Current - Sensing: ±11.25A Linearity: ±0.05% Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments

Win Source Part Number: 1339492-TMCS1101A3BQDT
Category: Sensors, Transducers - Current Sensors
Package: Tape & Reel
Response Time: 6.5µs
Standard Package: 250
Frequency: 80kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 6mA
Number of Channels: 1
Sensitivity: 200mv/A
For Measuring: AC/DC
Sensor Type: Hall Effect
Current - Sensing: ±11.25A
Linearity: ±0.05%
Voltage - Supply: 3V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Current Sensors Current Sensors
Product Number 296-TMCS1101A3BQDTTR-ND 1339492-TMCS1101A3BQDT
Product Name Current Sensors Sensors, Transducers - Current Sensors
Technology Hall-Effect
Mounting / Configuration "8-SOIC"
Electrical Output Voltage
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Current 11.25 amps 11.25 amps
Unlock Full Specs
to access all available technical data

Similar Products

50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Sensors - 620-ACS37002LLAATR-015B3-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration "16-SOIC"
Electrical Output Voltage
View Details
DC Current, Voltage And Temperature Sensors - IVT-S - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details
Current Transducers - ACS770LCB-100B-PFF-T - 844536-ACS770LCB-100B-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details