"Current Sensor 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
"Current Sensor 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
"Current Sensor 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
Win Source Part Number: 981370-TMCS1100A1QDR
Category: Sensors, Transducers>Current Sensors
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 80kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 6mA
Number of Channels: 1
Sensitivity: 50mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect
Linearity: ±0.05%
Accuracy: ±0.4%
Voltage - Supply: 3V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMCS1100A1QDRCT,
Base Product Number: TMCS1100
PRECISION ISOLATED CURRENT SENSO
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors |
| Product Number | 296-TMCS1100A1QDRCT-ND | 981370-TMCS1100A1QDR | TMCS1100A1QDR |
| Product Name | Current Sensors | Sensors, Transducers - Current Sensors | Current Sensors |
| Technology | Hall-Effect | ||
| Mounting / Configuration | "8-SOIC" | Surface Mount | |
| Electrical Output | Voltage | Ratiometric, Voltage | |
| Operating Temperature | -40 to 257 F (-40 to 125 C) | -40 to 257 F (-40 to 125 C) | -40 to 257 F (-40 to 125 C) |
| Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |