Texas Instruments High-Performance Analog Sensors, Transducers - Current Sensors TMCS1101A4BQDR

Description
Win Source Part Number: 1375808-TMCS1101A4BQ DR Category: Sensors, Transducers - Current Sensors Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Frequency: 80kHz Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: TMCS1101 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Bidirectional Voltage - Supply: 4.5V ~ 5.5V Current - Supply (Max): 6mA Number of Channels: 1 Output: Ratiometric, Voltage Response Time: 6.5µs Sensitivity: 400mV/A Sensor Type: Hall Effect Accuracy: ±0.5% For Measuring: AC/DC Current - Sensing: ±5.75A Linearity: ±0.05%
Request a Quote Datasheet
Description
Win Source Part Number: 1375808-TMCS1101A4BQ DR Category: Sensors, Transducers - Current Sensors Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Frequency: 80kHz Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: TMCS1101 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Bidirectional Voltage - Supply: 4.5V ~ 5.5V Current - Supply (Max): 6mA Number of Channels: 1 Output: Ratiometric, Voltage Response Time: 6.5µs Sensitivity: 400mV/A Sensor Type: Hall Effect Accuracy: ±0.5% For Measuring: AC/DC Current - Sensing: ±5.75A Linearity: ±0.05%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Current Sensors - 1375808-TMCS1101A4BQDR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1375808-TMCS1101A4BQDR
Sensors, Transducers - Current Sensors 1375808-TMCS1101A4BQDR
Win Source Part Number: 1375808-TMCS1101A4BQ DR Category: Sensors, Transducers - Current Sensors Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Frequency: 80kHz Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: TMCS1101 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Bidirectional Voltage - Supply: 4.5V ~ 5.5V Current - Supply (Max): 6mA Number of Channels: 1 Output: Ratiometric, Voltage Response Time: 6.5µs Sensitivity: 400mV/A Sensor Type: Hall Effect Accuracy: ±0.5% For Measuring: AC/DC Current - Sensing: ±5.75A Linearity: ±0.05%

Win Source Part Number: 1375808-TMCS1101A4BQDR
Category: Sensors, Transducers - Current Sensors
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Frequency: 80kHz
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: TMCS1101
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Bidirectional
Voltage - Supply: 4.5V ~ 5.5V
Current - Supply (Max): 6mA
Number of Channels: 1
Output: Ratiometric, Voltage
Response Time: 6.5µs
Sensitivity: 400mV/A
Sensor Type: Hall Effect
Accuracy: ±0.5%
For Measuring: AC/DC
Current - Sensing: ±5.75A
Linearity: ±0.05%

Buy Now Datasheet
Current Sensors - 296-TMCS1101A4BQDRTR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor ±5.75A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor ±5.75A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 296-TMCS1101A4BQDRDKR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor ±5.75A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor ±5.75A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 296-TMCS1101A4BQDRCT-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor ±5.75A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor ±5.75A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - TMCS1101A4BQDR - ODG (Origin Data Global)
Shenzhen, China
Current Sensors
TMCS1101A4BQDR
Current Sensors TMCS1101A4BQDR
PRECISION ISOLATED CURRENT SENSO

PRECISION ISOLATED CURRENT SENSO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Current Sensors Current Sensors Current Sensors
Product Number 1375808-TMCS1101A4BQDR 296-TMCS1101A4BQDRTR-ND TMCS1101A4BQDR
Product Name Sensors, Transducers - Current Sensors Current Sensors Current Sensors
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Current 5.75 amps 5.75 amps 0.0060 amps
Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts
Frequency Range 80000 Hz 80000 Hz 80000 Hz
Response Time 6.5 µs 6.5 µs
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Current Probe - Model BCP-610 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensors - 448-TLE4971A120T5E0001XUMA1TR-ND - DigiKey
Specs
Mounting / Configuration 8-PowerTDFN
Electrical Output Voltage
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM180 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details