Texas Instruments High-Performance Analog Sensors, Transducers - Current Sensors TMCS1101A1BQDRQ1

Description
Win Source Part Number: 1130742-TMCS1101A1BQ DRQ1 Category: Sensors, Transducers>Current Sensors Series: Automotive, AEC-Q100 Package: Tape & Reel Response Time: 6.5µs Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 80kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 6mA Number of Channels: 1 Sensitivity: 50mV/A For Measuring: AC/DC Sensor Type: Hall Effect Current - Sensing: ±45A Linearity: ±0.05% Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMCS1101A1BQDRQ1 DKR,296-TMCS1101A1BQ DRQ1CT,296-TMCS1101A 1BQDRQ1TR
Request a Quote Datasheet
Description
Win Source Part Number: 1130742-TMCS1101A1BQ DRQ1 Category: Sensors, Transducers>Current Sensors Series: Automotive, AEC-Q100 Package: Tape & Reel Response Time: 6.5µs Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 80kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 6mA Number of Channels: 1 Sensitivity: 50mV/A For Measuring: AC/DC Sensor Type: Hall Effect Current - Sensing: ±45A Linearity: ±0.05% Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMCS1101A1BQDRQ1 DKR,296-TMCS1101A1BQ DRQ1CT,296-TMCS1101A 1BQDRQ1TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Current Sensors - 1130742-TMCS1101A1BQDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1130742-TMCS1101A1BQDRQ1
Sensors, Transducers - Current Sensors 1130742-TMCS1101A1BQDRQ1
Win Source Part Number: 1130742-TMCS1101A1BQ DRQ1 Category: Sensors, Transducers>Current Sensors Series: Automotive, AEC-Q100 Package: Tape & Reel Response Time: 6.5µs Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 80kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 6mA Number of Channels: 1 Sensitivity: 50mV/A For Measuring: AC/DC Sensor Type: Hall Effect Current - Sensing: ±45A Linearity: ±0.05% Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMCS1101A1BQDRQ1 DKR,296-TMCS1101A1BQ DRQ1CT,296-TMCS1101A 1BQDRQ1TR

Win Source Part Number: 1130742-TMCS1101A1BQDRQ1
Category: Sensors, Transducers>Current Sensors
Series: Automotive, AEC-Q100
Package: Tape & Reel
Response Time: 6.5µs
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 80kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 6mA
Number of Channels: 1
Sensitivity: 50mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect
Current - Sensing: ±45A
Linearity: ±0.05%
Voltage - Supply: 3V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMCS1101A1BQDRQ1DKR,296-TMCS1101A1BQDRQ1CT,296-TMCS1101A1BQDRQ1TR

Buy Now Datasheet
Current Sensors - 296-TMCS1101A1BQDRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor ±45A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor ±45A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 296-TMCS1101A1BQDRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor ±45A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor ±45A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 296-TMCS1101A1BQDRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor ±45A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor ±45A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Current Sensors Current Sensors
Product Number 1130742-TMCS1101A1BQDRQ1 296-TMCS1101A1BQDRQ1TR-ND
Product Name Sensors, Transducers - Current Sensors Current Sensors
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Current 45 amps 45 amps
Voltage 3 to 5.5 volts 3 to 5.5 volts
Frequency Range 80000 Hz 80000 Hz
Response Time 6.5 µs 6.5 µs
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise, Very High Precision, Programmable IC W/Undervoltage Detection - ACS70311LKTATN-005B5-C - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 1000 amps
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Transducers - ACS770LCB-100B-PFF-T - 844536-ACS770LCB-100B-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Current Sensor ICs - 1221417 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details