DIODES Incorporated Current Sensors ZMC05TA

Description
Current Sensor Channel
Request a Quote Datasheet
Description
Current Sensor Channel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 981-ZMC05TA-CHP - DigiKey
Thief River Falls, MN, United States
Current Sensors
981-ZMC05TA-CHP
Current Sensors 981-ZMC05TA-CHP
Current Sensor Channel

Current Sensor Channel

Buy Now Datasheet
Current Sensors - 31-ZMC05TATR-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
31-ZMC05TATR-ND
Current Sensors 31-ZMC05TATR-ND
SENSOR CURRENT MR 5A AC/DC

SENSOR CURRENT MR 5A AC/DC

Buy Now Datasheet
Current Transducers - ZMC05TA - 800385-ZMC05TA - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - ZMC05TA
800385-ZMC05TA
Current Transducers - ZMC05TA 800385-ZMC05TA
Manufacturer: Diodes Incorporated Win Source Part Number: 800385-ZMC05TA Packaging: Reel package Operating Temperature Range: -25°C ~ 125°C Package: 8-SMD Mounting: SMD Frequency: 100kHz Operating Supply Voltage: 12V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 Part Status: Obsolete(EOL) For Measuring: AC/DC Sensor Type: Magnetoresistive, Open Loop Current - Sensing: 5A Family Name: ZMC05 Categories: Sensors, Transducers Alternative Parts (Cross-Reference): ZMC05; ZMC05TC ; Introduction Date: February 12, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 800385-ZMC05TA
Packaging: Reel package
Operating Temperature Range: -25°C ~ 125°C
Package: 8-SMD
Mounting: SMD
Frequency: 100kHz
Operating Supply Voltage: 12V
Output: Ratiometric, Voltage
Polarization: Bidirectional
Number of Channels: 1
Part Status: Obsolete(EOL)
For Measuring: AC/DC
Sensor Type: Magnetoresistive, Open Loop
Current - Sensing: 5A
Family Name: ZMC05
Categories: Sensors, Transducers
Alternative Parts (Cross-Reference): ZMC05; ZMC05TC ;
Introduction Date: February 12, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Current Sensors Current Sensors
Product Number 981-ZMC05TA-CHP 800385-ZMC05TA
Product Name Current Sensors Current Transducers - ZMC05TA
Mounting / Configuration SOT-223-8
Loop Type Open Loop
Operating Temperature -13 to 257 F (-25 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Current Probe - Model BCP-610 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details