Texas Instruments High-Performance Analog Sensors, Transducers - Current Sensors TMCS1108A2UQDT

Description
Win Source Part Number: 1336974-TMCS1108A2UQ DT Category: Sensors, Transducers - Current Sensors Package: Tape & Reel Response Time: 6.5µs Standard Package: 250 Frequency: 80kHz Output: Ratiometric, Voltage Polarization: Unidirectional Current - Supply (Max): 6mA Number of Channels: 1 Sensitivity: 100mV/A For Measuring: AC/DC Sensor Type: Hall Effect Linearity: ±0.5% Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1336974-TMCS1108A2UQ DT Category: Sensors, Transducers - Current Sensors Package: Tape & Reel Response Time: 6.5µs Standard Package: 250 Frequency: 80kHz Output: Ratiometric, Voltage Polarization: Unidirectional Current - Supply (Max): 6mA Number of Channels: 1 Sensitivity: 100mV/A For Measuring: AC/DC Sensor Type: Hall Effect Linearity: ±0.5% Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Current Sensors - 1336974-TMCS1108A2UQDT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1336974-TMCS1108A2UQDT
Sensors, Transducers - Current Sensors 1336974-TMCS1108A2UQDT
Win Source Part Number: 1336974-TMCS1108A2UQ DT Category: Sensors, Transducers - Current Sensors Package: Tape & Reel Response Time: 6.5µs Standard Package: 250 Frequency: 80kHz Output: Ratiometric, Voltage Polarization: Unidirectional Current - Supply (Max): 6mA Number of Channels: 1 Sensitivity: 100mV/A For Measuring: AC/DC Sensor Type: Hall Effect Linearity: ±0.5% Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable

Win Source Part Number: 1336974-TMCS1108A2UQDT
Category: Sensors, Transducers - Current Sensors
Package: Tape & Reel
Response Time: 6.5µs
Standard Package: 250
Frequency: 80kHz
Output: Ratiometric, Voltage
Polarization: Unidirectional
Current - Supply (Max): 6mA
Number of Channels: 1
Sensitivity: 100mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect
Linearity: ±0.5%
Voltage - Supply: 3V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
RoHS Status: Not applicable

Buy Now Datasheet
Current Sensors - 296-TMCS1108A2UQDTCT-ND - DigiKey
Thief River Falls, MN, United States
CURRENT SENSOR HE 8-SOIC

CURRENT SENSOR HE 8-SOIC

Buy Now Datasheet
Current Sensors - 296-TMCS1108A2UQDTTR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor 1 Channel Hall Effect Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 1 Channel Hall Effect Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Current Sensors Current Sensors
Product Number 1336974-TMCS1108A2UQDT 296-TMCS1108A2UQDTCT-ND
Product Name Sensors, Transducers - Current Sensors Current Sensors
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Voltage 3 to 5.5 volts 3 to 5.5 volts
Frequency Range 80000 Hz 80000 Hz
Response Time 6.5 µs 6.5 µs
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548322-1 - TE Connectivity
Specs
Current 600 amps
Voltage 600 volts
View Details
Current sensor with bus connection - 789-620 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers
Current Sensors - 620-1484-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration 12-PowerWFQFN
View Details
2 suppliers
DC Compact Current Sensors - ICD Series - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details